☰
TC1035ECHTR
TC1035ECHTR
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SOT23-6
Manufacturer:  Microchip Technology
Datasheet:   TC1035ECHTR Datasheet
History Price: Obsolete
In Stock: 25655
TC1035ECHTR Specification
Specification
Part No
TC1035ECHTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.035V/μs
Gain Bandwidth Product
90 kHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
100 μV
Current - Supply
6μA
Current - Output / Channel
4 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TC1035ECHTR PDF Datasheet
TC1035ECHTR Related Parts
TC1029EOA
TC1029EOA
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8SOIC
TC1029EOATR
TC1029EOATR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8SOIC
TC1029EPA
TC1029EPA
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8DIP
TC1029EUA
TC1029EUA
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
TC1029EUATR
TC1029EUATR
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
TC1034ECTTR
TC1034ECTTR
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
TC1035ECHTR Compare Parts
  • TC1035ECHTR vs TC1029EUATR
  • TC1035ECHTR vs TC1029EUA
  • TC1035ECHTR vs TC1029EPA
  • TC1035ECHTR vs TC1029EOATR
  • TC1035ECHTR vs TC1029EOA
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.