Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology T89C51AC2-SLSIM
T89C51AC2-SLSIM
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 44PLCC
Manufacturer:
Microchip Technology
Datasheet:
T89C51AC2-SLSIM Datasheet
History Price: Obsolete
In Stock: 29805
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T89C51AC2-SLSIM Specification
Specification
Part No
T89C51AC2-SLSIM
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
89C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C51
Core Size
8-Bit
Speed
40MHz
Connectivity
UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
34
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
1.25K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
44-PLCC (16.6x16.6)
T89C51AC2-SLSIM PDF Datasheet
T89C51AC2-SLSIM Datasheet
Click and Download: T89C51AC2-SLSIM Datasheet
T89C51AC2-SLSIM Related Parts
T89C5115-RATIM
Microchip Technology
IC MCU 8BIT 16KB FLASH 32VQFP
T89C5115-SISIM
Microchip Technology
IC MCU 8BIT 16KB FLASH 28PLCC
T89C5115-TDSIM
Microchip Technology
IC MCU 8BIT 16KB FLASH 24SO
T89C5115-TISIM
Microchip Technology
IC MCU 8BIT 16KB FLASH 28SO
T89C5115-TISUM
Microchip Technology
IC MCU 8BIT 16KB FLASH 28SO
T89C5121-ICUIL
Microchip Technology
IC MCU 8BIT 16KB FLSH RAM 24SSOP
T89C51AC2-RLTIM
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
T89C51CC01CA-7CTIM
Microchip Technology
IC MCU 8BIT 32KB FLASH 64CSPBGA
T89C51CC01CA-RLTIM
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
T89C51CC01CA-SLSIM
Microchip Technology
IC MCU 8BIT 32KB FLASH 44PLCC
T89C51CC01UA-7CTIM
Microchip Technology
IC MCU 8BIT 32KB FLASH 64CSPBGA
T89C51CC01UA-RLTIM
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
T89C51AC2-SLSIM Compare Parts
T89C51AC2-SLSIM vs T89C51RD2-SLSIM
T89C51AC2-SLSIM vs T89C51RD2-RDTIL
T89C51AC2-SLSIM vs T89C51RC2-SLSIM
T89C51AC2-SLSIM vs T89C51RC2-RLTIM
T89C51AC2-SLSIM vs T89C51RB2-SLSIM
T89C51AC2-SLSIM vs T89C51RB2-RLTIM
T89C51AC2-SLSIM vs T89C51CC02UA-TISIM
T89C51AC2-SLSIM vs T89C51CC02UA-TDSIM
T89C51AC2-SLSIM vs T89C51CC02UA-SITIM
T89C51AC2-SLSIM vs T89C51CC02UA-SISIM
T89C51AC2-SLSIM vs T89C51CC02UA-RATIM
T89C51AC2-SLSIM vs T89C51CC02UA-6KSIM
T89C51AC2-SLSIM vs T89C51CC02CA-TISIM
T89C51AC2-SLSIM vs T89C51CC02CA-TDSIM
T89C51AC2-SLSIM vs T89C51CC02CA-SISIM
T89C51AC2-SLSIM vs T89C51CC02CA-RATIM
T89C51AC2-SLSIM vs T89C51CC02CA-6KSIM
T89C51AC2-SLSIM vs T89C51CC01UA-SLSIM
T89C51AC2-SLSIM vs T89C51CC01UA-RLTIM
T89C51AC2-SLSIM vs T89C51CC01UA-7CTIM
T89C51AC2-SLSIM vs T89C51CC01CA-SLSIM
T89C51AC2-SLSIM vs T89C51CC01CA-RLTIM
T89C51AC2-SLSIM vs T89C51CC01CA-7CTIM
T89C51AC2-SLSIM vs T89C51AC2-RLTIM
T89C51AC2-SLSIM vs T89C5121-ICUIL
T89C51AC2-SLSIM vs T89C5115-TISUM
T89C51AC2-SLSIM vs T89C5115-TISIM
T89C51AC2-SLSIM vs T89C5115-TDSIM
T89C51AC2-SLSIM vs T89C5115-SISIM
T89C51AC2-SLSIM vs T89C5115-RATIM
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied