☰
SY89420VJC
SY89420VJC
Discontinued
Description:  IC PHASE LOCK LOOP 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   SY89420VJC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46920
SY89420VJC Specification
Specification
Part No
SY89420VJC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
ClockWorks
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
PECL, TTL
Output
PECL
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Frequency - Max
1.12GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 5.25V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.48x11.48)
SY89420VJC PDF Datasheet
SY89420VJC Related Parts
SY89228UMG
SY89228UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89228UMG-TR
SY89228UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89229UMG
SY89229UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89229UMG-TR
SY89229UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89230UMG
SY89230UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89230UMG-TR
SY89230UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89231UMG
SY89231UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89231UMG-TR
SY89231UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89312VMG-TR
SY89312VMG-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89312VMI-TR
SY89312VMI-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89313VMG-TR
SY89313VMG-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89313VMI-TR
SY89313VMI-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89420VJC Compare Parts
  • SY89420VJC vs SY89610LMG
  • SY89420VJC vs SY89538LHZ-TR
  • SY89420VJC vs SY89538LHZ
  • SY89420VJC vs SY89538LHY-TR
  • SY89420VJC vs SY89538LHY
  • SY89420VJC vs SY89538LHH TR
  • SY89420VJC vs SY89538LHH
  • SY89420VJC vs SY89538LHG TR
  • SY89420VJC vs SY89538LHG
  • SY89420VJC vs SY89537LMY-TR
  • SY89420VJC vs SY89537LMY
  • SY89420VJC vs SY89537LMH TR
  • SY89420VJC vs SY89537LMH
  • SY89420VJC vs SY89537LMG TR
  • SY89420VJC vs SY89537LMG
  • SY89420VJC vs SY89536LHZ-TR
  • SY89420VJC vs SY89536LHZ
  • SY89420VJC vs SY89536LHC
  • SY89420VJC vs SY89535LHZ TR
  • SY89420VJC vs SY89535LHZ
  • SY89420VJC vs SY89535LHC
  • SY89420VJC vs SY89534LHZ-TR
  • SY89420VJC vs SY89534LHZ
  • SY89420VJC vs SY89534LHC
  • SY89420VJC vs SY89533LHZ TR
  • SY89420VJC vs SY89533LHZ
  • SY89420VJC vs SY89533LHC
  • SY89420VJC vs SY89532LHZ-TR
  • SY89420VJC vs SY89532LHZ
  • SY89420VJC vs SY89532LHC
  • SY89420VJC vs SY89531LHZ-TR
  • SY89420VJC vs SY89531LHZ
  • SY89420VJC vs SY89531LHC
  • SY89420VJC vs SY89529LZH TR
  • SY89420VJC vs SY89529LZH
  • SY89420VJC vs SY89529LZC-TR
  • SY89420VJC vs SY89529LZC
  • SY89420VJC vs SY89529LTH TR
  • SY89420VJC vs SY89529LTH
  • SY89420VJC vs SY89529LTC
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store