☰
SY10H601JC
SY10H601JC
Discontinued
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   SY10H601JC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 47915
SY10H601JC Specification
Specification
Part No
SY10H601JC
Category
Logic - Translators, Level Shifters
Manufacturer
Microchip Technology
Series
10H
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
9
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
ECL
Output Signal
TTL
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Features
Tri-State Input
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.48x11.48)
SY10H601JC PDF Datasheet
SY10H601JC Related Parts
SY100E417JC
SY100E417JC
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JC-TR
SY100E417JC-TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JG TR
SY100E417JG TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JI
SY100E417JI
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JI-TR
SY100E417JI-TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JY
SY100E417JY
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JY-TR
SY100E417JY-TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100EL90VZC
SY100EL90VZC
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZC-TR
SY100EL90VZC-TR
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZG
SY100EL90VZG
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZG-TR
SY100EL90VZG-TR
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZI
SY100EL90VZI
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY10H601JC Description
The SY10H601JC is a high-speed differential clock and data buffer / fanout device belonging to the SY10/100H ECL (Emitter-Coupled Logic) family originally developed by Micrel (now Microchip Technology). It is designed for ultra-high-speed digital signal distribution applications where signal integrity, minimal skew, and controlled propagation delay are critical. The device operates in a PECL-compatible high-speed logic domain and is optimized for clock distribution and high-frequency digital interconnect systems.

## Functional Architecture Overview

The SY10H601JC is implemented as a multi-output differential buffer architecture, designed to take high-speed differential input signals and replicate them into multiple low-skew differential output pairs. The internal structure is based on ECL current-steering logic, which avoids transistor saturation and enables extremely fast switching speeds compared to TTL or CMOS logic families.

The core functional objective of the device is clock and high-speed signal fanout, ensuring that a single reference clock or data stream can be distributed to multiple loads without degradation in timing integrity. The architecture emphasizes deterministic propagation delay and tight channel-to-channel matching, which is essential in synchronous high-speed systems.

## Input Stage and Differential Signal Conditioning

The input stage of the SY10H601JC is designed to accept differential ECL/PECL-level signals. The input circuitry is based on a differential amplifier configuration that senses the voltage difference between the complementary input pair rather than absolute voltage levels.

This differential sensing mechanism provides strong immunity to common-mode noise and ground potential variations, which is a key requirement in high-speed backplane and clock distribution systems. The input stage ensures consistent switching thresholds defined by the ECL logic family standard, enabling predictable interpretation of logic states at multi-gigahertz signaling speeds.

The device is optimized for AC-coupled or DC-coupled differential signaling depending on system design requirements, with internal biasing networks supporting stable operation.

## Output Buffer and Fanout Structure

The SY10H601JC implements multiple current-steering differential output pairs, each designed to replicate the input signal with minimal skew and distortion. Each output stage is driven by matched transistor pairs operating in the ECL region, ensuring that transistors remain in active region switching rather than saturated operation.

This architecture provides extremely fast rise and fall times and minimizes storage delay effects. The outputs are designed to maintain tight phase alignment across all fanout channels, which is essential for synchronous clock distribution networks.

The device ensures that each output channel exhibits closely matched propagation delay, making it suitable for multi-drop clock trees and high-speed serialization/deserialization systems.

## Propagation Delay and Timing Characteristics

A critical performance parameter of the SY10H601JC is its low and tightly controlled propagation delay. The device is engineered to minimize both absolute delay and channel-to-channel skew.

Propagation delay is defined from input differential transition to output differential response, with ECL architecture enabling sub-nanosecond switching performance typical of the SY10/100H family. The timing design prioritizes deterministic behavior over voltage-dependent variability, ensuring stable performance across operating conditions.

Skew control is achieved through symmetric layout and matched transistor geometries in the output stages, ensuring consistent timing across all outputs.

## Logic Family and Electrical Interface

The SY10H601JC operates within the 10H/100H ECL logic family, which is characterized by non-saturating bipolar transistor operation and small voltage swing signaling. The logic levels are defined relative to a negative supply or PECL reference depending on system configuration.

This logic family enables high-speed switching by maintaining transistors in the active region, avoiding charge storage delays typical of saturated logic families. The result is significantly higher switching speed and improved timing precision.

The device is compatible with PECL system architectures commonly used in telecom, high-speed networking, and clock distribution applications.

## Power Supply and Biasing Architecture

The device is powered by a regulated supply consistent with PECL/ECL operating conventions. Internal bias networks establish stable reference currents for the differential pair structures.

Power consumption is primarily static, determined by bias currents rather than dynamic switching activity. This is characteristic of ECL devices, where constant current operation is used to maintain high-speed switching capability.

Proper supply decoupling is required to maintain low noise operation and ensure stable reference biasing for all differential stages.

## Signal Integrity and Noise Performance

The SY10H601JC is optimized for high signal integrity in high-frequency environments. The differential architecture inherently suppresses common-mode noise, while the current-steering output structure reduces simultaneous switching noise compared to CMOS logic families.

The device is designed for controlled impedance environments where transmission line effects dominate signal behavior. Careful PCB layout with matched trace lengths and controlled impedance routing is required to preserve timing accuracy and minimize jitter.

The architecture minimizes voltage overshoot and undershoot, improving electromagnetic compatibility performance in high-speed digital systems.

## Clock Distribution Applications

A primary application of the SY10H601JC is in clock distribution networks, where a single high-frequency reference clock must be distributed to multiple subsystems. The device ensures that all outputs maintain phase coherence with minimal skew.

Typical use cases include:

* High-speed communication systems
* Telecommunication switching equipment
* Synchronous digital hierarchy (SDH) systems
* High-performance test and measurement equipment
* Multi-processor synchronization architectures

The deterministic timing behavior of ECL logic makes it particularly suitable for these applications.

## Package and Physical Implementation

The JC package variant corresponds to a ceramic or high-reliability package format, consistent with high-speed ECL logic devices. Ceramic packaging provides improved thermal stability, reduced parasitic capacitance, and enhanced long-term reliability compared to plastic packages.

The internal die layout is optimized for symmetric signal routing to minimize skew between differential paths. Bonding structures are designed to reduce inductance and preserve high-frequency signal integrity.

## System-Level Design Considerations

When integrating the SY10H601JC into a system, careful attention must be given to termination, impedance matching, and biasing networks. ECL/PECL signals require proper termination to maintain signal integrity and avoid reflections that can degrade timing performance.

Power supply decoupling and PCB layout symmetry are critical to achieving specified timing performance. Trace length matching between differential pairs is essential to maintain low skew across fanout outputs.

## Conclusion

The Microchip SY10H601JC is a high-speed ECL/PECL differential fanout buffer designed for precision clock and data distribution in high-performance digital systems. It utilizes current-steering bipolar transistor logic to achieve ultra-low propagation delay, tight output skew control, and strong noise immunity. The device is optimized for deterministic high-frequency signal distribution applications where timing integrity, signal coherence, and differential signaling robustness are critical system requirements.
SY10H601JC Compare Parts
  • SY10H601JC vs SY10H607JZ
  • SY10H601JC vs SY10H607JC-TR
  • SY10H601JC vs SY10H607JC
  • SY10H601JC vs SY10H606JZ-TR
  • SY10H601JC vs SY10H606JZ
  • SY10H601JC vs SY10H606JC-TR
  • SY10H601JC vs SY10H606JC
  • SY10H601JC vs SY10H603JZ TR
  • SY10H601JC vs SY10H603JZ
  • SY10H601JC vs SY10H603JC-TR
  • SY10H601JC vs SY10H603JC
  • SY10H601JC vs SY10H602JZ TR
  • SY10H601JC vs SY10H602JZ
  • SY10H601JC vs SY10H602JC-TR
  • SY10H601JC vs SY10H602JC
  • SY10H601JC vs SY10H601JZ-TR
  • SY10H601JC vs SY10H601JZ
  • SY10H601JC vs SY10H601JC-TR
  • SY10H601JC vs SY10H600JZ TR
  • SY10H601JC vs SY10H600JZ
  • SY10H601JC vs SY10H600JC-TR
  • SY10H601JC vs SY10H600JC
  • SY10H601JC vs SY10H352JZ TR
  • SY10H601JC vs SY10H352JZ
  • SY10H601JC vs SY10H352JC
  • SY10H601JC vs SY10H351JZ-TR
  • SY10H601JC vs SY10H351JZ
  • SY10H601JC vs SY10H351JC
  • SY10H601JC vs SY10H350JZ-TR
  • SY10H601JC vs SY10H350JZ
  • SY10H601JC vs SY10H350JC-TR
  • SY10H601JC vs SY10H350JC
  • SY10H601JC vs SY10EPT28LZI-TR
  • SY10H601JC vs SY10EPT28LZI
  • SY10H601JC vs SY10EPT28LZG-TR
  • SY10H601JC vs SY10EPT28LZG
  • SY10H601JC vs SY10EPT28LKI-TR
  • SY10H601JC vs SY10EPT28LKI
  • SY10H601JC vs SY10EPT28LKG-TR
  • SY10H601JC vs SY10EPT28LKG
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.