☰
SY100S321FC
SY100S321FC
Discontinued
Description:  IC INVERTER 9CH 9-INP 24CERPACK
Manufacturer:  Microchip Technology
Datasheet:   SY100S321FC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25475
SY100S321FC Specification
Specification
Part No
SY100S321FC
Category
Logic - Gates and Inverters
Manufacturer
Microchip Technology
Series
100S
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
9
Number of Inputs
1
Features
-
Voltage - Supply
-4.2V ~ -5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
700ps @ -5V, -
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
24-CerPack
Package / Case
24-CQFlatPack, CerPack
SY100S321FC Compare Parts
  • SY100S321FC vs SY100S321JZ
  • SY100S321FC vs SY100S321JC
  • SY100S321FC vs SY100S302FC U01
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right