Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology SPNY801113
SPNY801113
Obsolete
Interface - Controllers
Description:
IC CONTROLLER ETHERNET 64QFN
Manufacturer:
Microchip Technology
Datasheet:
SPNY801113 Datasheet
History Price: Obsolete
In Stock: 13790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPNY801113 Specification
Specification
Part No
SPNY801113
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
MII, RMII
Standards
10/100 Base-T/TX PHY
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (8x8)
SPNY801113 PDF Datasheet
SPNY801113 Datasheet
Click and Download: SPNY801113 Datasheet
SPNY801113 Related Parts
SPNZ801113
Microchip Technology
IC CONTROLLER ETHERNET 64QFN
SPNY801037
Microchip Technology
IC ETHERNET CONTROLLER SMD
SPNY801039
Microchip Technology
IC ETHERNET CONTROLLER SMD
SPNY801041
Microchip Technology
IC CONTROLLER ETHERNET 28QFN
SPNY801049
Microchip Technology
IC ETHERNET CONTROLLER SMD
SPNY801052-TR
Microchip Technology
IC INTERFACE TRANSCEIVER SMD
SPNY801068
Microchip Technology
IC ETHERNET SWITCH SMD
SPNY801084-TR
Microchip Technology
IC INTERFACE TRANSCEIVER SMD
SPNY801100
Microchip Technology
IC CONTROLLER ETHERNET QFN
SPNY801144-TR
Microchip Technology
IC TRANSCEIVER QFN
SPNY801145
Microchip Technology
IC CONTROLLER ETHERNET
SPNY801145-TR
Microchip Technology
IC CONTROLLER ETHERNET TR
SPNY801113 Compare Parts
SPNY801113 vs SPNZ801171
SPNY801113 vs SPNZ801169
SPNY801113 vs SPNZ801168-TR
SPNY801113 vs SPNZ801150-TR
SPNY801113 vs SPNZ801146-TR
SPNY801113 vs SPNZ801145-TR
SPNY801113 vs SPNZ801144-TR
SPNY801113 vs SPNZ801142-TR
SPNY801113 vs SPNZ801114-TR
SPNY801113 vs SPNZ801088
SPNY801113 vs SPNZ801087
SPNY801113 vs SPNZ801077
SPNY801113 vs SPNZ801074
SPNY801113 vs SPNZ801068
SPNY801113 vs SPNZ801066-TR
SPNY801113 vs SPNZ801059-TR
SPNY801113 vs SPNZ801053-TR
SPNY801113 vs SPNZ801050-TR
SPNY801113 vs SPNZ801042
SPNY801113 vs SPNZ801041
SPNY801113 vs SPNZ801037-TR
SPNY801113 vs SPNZ801035-TR
SPNY801113 vs SPNZ801034-TR
SPNY801113 vs SPNZ801033
SPNY801113 vs SPNZ801032
SPNY801113 vs SPNZ801030
SPNY801113 vs SPNZ801027-TR
SPNY801113 vs SPNZ801026-TR
SPNY801113 vs SPNY801172
SPNY801113 vs SPNY801171
SPNY801113 vs SPNY801169
SPNY801113 vs SPNY801165-TR
SPNY801113 vs SPNY801148-TR
SPNY801113 vs SPNY801145-TR
SPNY801113 vs SPNY801145
SPNY801113 vs SPNY801144-TR
SPNY801113 vs SPNY801100
SPNY801113 vs SPNY801084-TR
SPNY801113 vs SPNY801068
SPNY801113 vs SPNY801052-TR
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend