☰
SG1845J
SG1845J
Active
Description:  CURRENT MODE PWMS, HIGH-RELIABIL
Manufacturer:  Microchip Technology
Datasheet:   SG1845J Datasheet
History Price: Active
In Stock: 33450
SG1845J Specification
Specification
Part No
SG1845J
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
Military, MIL-STD-883
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
100Hz ~ 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
SG1845J Related Parts
SG1526J-883B
SG1526J-883B
Microchip Technology
IC REG CTRLR BUCK/FLYBACK 18JDIP
SG1577DY
SG1577DY
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER
SG1577DY
SG1577DY
onsemi
IC REG CTRLR BUCK/BOOST 20DIP
SG1577SY
SG1577SY
Fairchild Semiconductor
DUAL SWITCHING CONTROLLER, VOLTA
SG1577SZ
SG1577SZ
onsemi
IC REG CTRLR BUCK/BOOST 20-SOP
SG1843J-DESC
SG1843J-DESC
Microchip Technology
IC REG CTRLR BUCK 14CDIP
SG1843Y
SG1843Y
Microchip Technology
IC REG CTRLR BUCK 8CDIP
SG1843Y-883B
SG1843Y-883B
Microchip Technology
IC REG CTRLR BUCK 8CDIP
SG1843Y-DESC
SG1843Y-DESC
Microchip Technology
IC REG CTRLR BUCK 8CDIP
SG1845Y
SG1845Y
Microchip Technology
IC REG CTRLR FLYBACK 8DIP
SG1845Y-883B
SG1845Y-883B
Microchip Technology
IC REG CTRLR FLYBACK 8CDIP
SG1845Y-DESC
SG1845Y-DESC
Microchip Technology
IC REG CTRLR FLYBACK 8CDIP
SG1845J Compare Parts
  • SG1845J vs SG1845Y-883B
  • SG1845J vs SG1845Y
  • SG1845J vs SG1843Y-DESC
  • SG1845J vs SG1843Y-883B
  • SG1845J vs SG1843Y
  • SG1845J vs SG1843J-DESC
  • SG1845J vs SG1577SZ
  • SG1845J vs SG1577SY
  • SG1845J vs SG1577DY
  • SG1845J vs SG1577DY
  • SG1845J vs SG1526J-883B
  • SG1845J vs SG1846J-DESC
  • SG1845J vs SG1846F-DESC
  • SG1845J vs SG1846F
  • SG1845J vs SG1845L-DESC
  • SG1845J vs SG1845L-883B
  • SG1845J vs SG1845L
  • SG1845J vs SG1845J-DESC
  • SG1845J vs SG1845J-883B
  • SG1845J vs SG1845F-DESC
  • SG1845J vs SG1843L-TR
  • SG1845J vs SG1843L-DESC
  • SG1845J vs SG1843L-883B
  • SG1845J vs SG1843L
  • SG1845J vs SG1843
  • SG1845J vs SG1527AJ-JAN
  • SG1845J vs SG1527AJ-DESC
  • SG1845J vs SG1527AJ-883B
  • SG1845J vs SG1527AJ
  • SG1845J vs SG1526BL-883B
  • SG1845J vs SG1526BL
  • SG1845J vs SG1526BJ-JAN
  • SG1845J vs SG1525AL-DESC
  • SG1845J vs SG1525AL-883B
  • SG1845J vs SG1525AL
  • SG1845J vs SG1525AJ-JAN
  • SG1845J vs SG1525AF-DESC
  • SG1845J vs SG1525AF-883B
  • SG1845J vs SG1524J-JAN
  • SG1845J vs SG1524J-DESC
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.