☰
RE46C104E14F
RE46C104E14F
Active
Description:  IC HORN DRIVER DUAL 14DIP
Manufacturer:  Microchip Technology
History Price: $1.35000
In Stock: 21920
RE46C104E14F Specification
Specification
Part No
RE46C104E14F
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Horn Driver
Input Type
Logic
Output Type
Logic
Current - Supply
500 μA
Operating Temperature
0 ℃ ~ 50 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
RE46C104E14F PDF Datasheet
RE46C104E14F Related Parts
RE46C100D8F
RE46C100D8F
Microchip Technology
IC HORN DRIVER 8DFN
RE46C100D8TF
RE46C100D8TF
Microchip Technology
IC HORN DRIVER 8DFN
RE46C100E8F
RE46C100E8F
Microchip Technology
IC HORN DRIVER DUAL 8DIP
RE46C100S8F
RE46C100S8F
Microchip Technology
IC HORN DRIVER DUAL 8SOIC
RE46C100S8TF
RE46C100S8TF
Microchip Technology
IC HORN DRIVER DUAL 8SOIC
RE46C101E8F
RE46C101E8F
Microchip Technology
IC HORN DRIVER DUAL 8DIP
RE46C101S8F
RE46C101S8F
Microchip Technology
IC HORN DRIVER DUAL 8SOIC
RE46C101S8TF
RE46C101S8TF
Microchip Technology
IC HORN DRIVER DUAL 8SOIC
RE46C104S14F
RE46C104S14F
Microchip Technology
IC HORN DRIVER DUAL 14SOIC
RE46C104S14TF
RE46C104S14TF
Microchip Technology
IC HORN DRIVER DUAL 14SOIC
RE46C105E14F
RE46C105E14F
Microchip Technology
IC HORN DRIVER DUAL 14DIP
RE46C105S14F
RE46C105S14F
Microchip Technology
IC HORN DRIVER DUAL 14SOIC
RE46C104E14F Compare Parts
  • RE46C104E14F vs RE46C803SS20
  • RE46C104E14F vs RE46C800SS20T
  • RE46C104E14F vs RE46C800SS20
  • RE46C104E14F vs RE46C600E16
  • RE46C104E14F vs RE46C318S8TF
  • RE46C104E14F vs RE46C318S8F
  • RE46C104E14F vs RE46C318E8F
  • RE46C104E14F vs RE46C317S8TF
  • RE46C104E14F vs RE46C317S8F
  • RE46C104E14F vs RE46C317E8F
  • RE46C104E14F vs RE46C194S16T
  • RE46C104E14F vs RE46C194S16
  • RE46C104E14F vs RE46C190S16TF
  • RE46C104E14F vs RE46C190S16F
  • RE46C104E14F vs RE46C181E16
  • RE46C104E14F vs RE46C180S16TF
  • RE46C104E14F vs RE46C180S16F
  • RE46C104E14F vs RE46C180E16F
  • RE46C104E14F vs RE46C168SW16TF
  • RE46C104E14F vs RE46C168SW16F
  • RE46C104E14F vs RE46C168S16TF
  • RE46C104E14F vs RE46C168S16F
  • RE46C104E14F vs RE46C168E16F
  • RE46C104E14F vs RE46C167SW16TF
  • RE46C104E14F vs RE46C167SW16F
  • RE46C104E14F vs RE46C167S16TF
  • RE46C104E14F vs RE46C167S16F
  • RE46C104E14F vs RE46C167E16F
  • RE46C104E14F vs RE46C166SW16TF
  • RE46C104E14F vs RE46C166SW16F
  • RE46C104E14F vs RE46C166S16TF
  • RE46C104E14F vs RE46C166S16F
  • RE46C104E14F vs RE46C166E16F
  • RE46C104E14F vs RE46C165SW16TF
  • RE46C104E14F vs RE46C165SW16F
  • RE46C104E14F vs RE46C165S16TF
  • RE46C104E14F vs RE46C165S16F
  • RE46C104E14F vs RE46C165E16F
  • RE46C104E14F vs RE46C163E16F
  • RE46C104E14F vs RE46C162E16F
  • Customer Reviews
    4.95 out of 5.00 stars from 190 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much