☰
QT161-D
QT161-D
Obsolete
Description:  IC SENSOR 6CHAN QTOUCH 28DIP
Manufacturer:  Microchip Technology
Datasheet:   QT161-D Datasheet
History Price: Obsolete
In Stock: 11090
QT161-D Specification
Specification
Part No
QT161-D
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QProx, QTouch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
Up to 6
LED Driver Channels
Up to 6
Interface
-
Resolution
14 b
Voltage - Supply
3V ~ 5.5V
Current - Supply
2.5mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-DIP
QT161-D PDF Datasheet
QT161-D Related Parts
QT100-ISG
QT100-ISG
Microchip Technology
IC SENSOR 1 CHAN QTOUCH SOT23-6
QT100A-ISMG
QT100A-ISMG
Microchip Technology
IC SENS TOUCH/PROX 1CHAN 10-MSOP
QT102-ISG
QT102-ISG
Microchip Technology
IC SNSR TOUCH/PROX 1CHAN SOT23-6
QT1080-ISG
QT1080-ISG
Microchip Technology
IC SENSOR QTOUCH 8CHAN 32QFN
QT1081-ISG
QT1081-ISG
Microchip Technology
SENSOR IC QTOUCH 8 KEY 32QFN
QT110-D
QT110-D
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH 8DIP
QT110-DG
QT110-DG
Microchip Technology
IC SENSOR TOUCH/PROX 1CHAN 8DIP
QT110-IS
QT110-IS
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC
QT110-ISG
QT110-ISG
Microchip Technology
IC SENSOR TOUCH/PROX 1CHAN 8SOIC
QT1101-IS48G
QT1101-IS48G
Atmel
QTOUCH SENSOR, 1 FUNC, PDSO48
QT1101-ISG
QT1101-ISG
Microchip Technology
IC SENSOR QTOUCH 10CHAN 32QFN
QT1103-ISG
QT1103-ISG
Microchip Technology
IC SENSOR QTOUCH 10CH 32QFN
QT161-D Compare Parts
  • QT161-D vs QT161-ASG
  • QT161-D vs QT161-AS
  • QT161-D vs QT160-DG
  • QT161-D vs QT160-D
  • QT161-D vs QT160-ASG
  • QT161-D vs QT160-AS
  • QT161-D vs QT150-DG
  • QT161-D vs QT150-D
  • QT161-D vs QT150-ASG
  • QT161-D vs QT150-AS
  • QT161-D vs QT140-DG
  • QT161-D vs QT140-D
  • QT161-D vs QT140-AS
  • QT161-D vs QT118HA-ISG
  • QT161-D vs QT118H-ISG
  • QT161-D vs QT118H-IS
  • QT161-D vs QT118H-DG
  • QT161-D vs QT118H-D
  • QT161-D vs QT117L-ISG
  • QT161-D vs QT117L-DG
  • QT161-D vs QT115-ISG
  • QT161-D vs QT115-IS
  • QT161-D vs QT115-D
  • QT161-D vs QT113HA-ISG
  • QT161-D vs QT113H-ISG
  • QT161-D vs QT113H-IS
  • QT161-D vs QT113H-D
  • QT161-D vs QT113B-ISG
  • QT161-D vs QT113B-ISG
  • QT161-D vs QT113A-ISG
  • QT161-D vs QT113-ISG
  • QT161-D vs QT113-IS
  • QT161-D vs QT113-DG
  • QT161-D vs QT113-D
  • QT161-D vs QT112-ISG
  • QT161-D vs QT112-IS
  • QT161-D vs QT112-D
  • QT161-D vs QT111-IS
  • QT161-D vs QT111-D
  • QT161-D vs QT110A-ISG
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!