☰
PM8374A-NI
PM8374A-NI
Obsolete
Description:  IC ETHERNET SWITCH PARALL 289BGA
Manufacturer:  Microchip Technology
Datasheet:   PM8374A-NI Datasheet
History Price: Obsolete
In Stock: 27250
PM8374A-NI Specification
Specification
Part No
PM8374A-NI
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
Parallel/Serial
Standards
IEEE 802.3
Voltage - Supply
1.8V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
289-BGA
Supplier Device Package
289-BGA (19x19)
PM8374A-NI Related Parts
PM8008B-F3GI
PM8008B-F3GI
Microchip Technology
INTERFACE TELECOM
PM8008C1-F3EI
PM8008C1-F3EI
Microchip Technology
PM8008C1 SPCV 8X6G, PB FREE
PM8008C1-F3GI
PM8008C1-F3GI
Microchip Technology
IC PCI CONTROLLER UART 1071FCBGA
PM8018C1-F3GI
PM8018C1-F3GI
Microchip Technology
IC PCI CONTROLLER UART 1071FCBGA
PM8031C-F3EI
PM8031C-F3EI
Microchip Technology
TACHYON QE8
PM8032C-F3EI
PM8032C-F3EI
Microchip Technology
TACHYON QE8
PM8032D-F3EI
PM8032D-F3EI
Microchip Technology
TACHYON QE8
PM8060B-F3GI
PM8060B-F3GI
Microchip Technology
SRCV 8X12G
PM8063B-F3EI
PM8063B-F3EI
Microchip Technology
SRCV 16X12G, PB FREE
PM8068B1-F3GI
PM8068B1-F3GI
Microchip Technology
SCCI 8X12G
PM8069B1-F3GI
PM8069B1-F3GI
Microchip Technology
SCCI 16X12G
PM8070B1-F3GI
PM8070B1-F3GI
Microchip Technology
IC PCI CONTROLLER UART 1071FCBGA
PM8374A-NI Compare Parts
  • PM8374A-NI vs PM8627C1-F3EI
  • PM8374A-NI vs PM8389-NI
  • PM8374A-NI vs PM8389-NGI
  • PM8374A-NI vs PM8374A-NGI
  • PM8374A-NI vs PM8354A-NI
  • PM8374A-NI vs PM8354A-NGI
  • PM8374A-NI vs PM8354-NI
  • PM8374A-NI vs PM8076B1-F3GI
  • PM8374A-NI vs PM8076B1-F3EI
  • PM8374A-NI vs PM8074B1-F3GI
  • PM8374A-NI vs PM8073B1-F3GI
  • PM8374A-NI vs PM8072B1-F3GI
  • PM8374A-NI vs PM8071B1-F3GI
  • PM8374A-NI vs PM8070B1-F3GI
  • PM8374A-NI vs PM8069B1-F3GI
  • PM8374A-NI vs PM8068B1-F3GI
  • PM8374A-NI vs PM8063B-F3EI
  • PM8374A-NI vs PM8060B-F3GI
  • PM8374A-NI vs PM8032D-F3EI
  • PM8374A-NI vs PM8032C-F3EI
  • PM8374A-NI vs PM8031C-F3EI
  • PM8374A-NI vs PM8018C1-F3GI
  • PM8374A-NI vs PM8008C1-F3GI
  • PM8374A-NI vs PM8008C1-F3EI
  • PM8374A-NI vs PM8008B-F3GI
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!