☰
PL680-39OC
PL680-39OC
Discontinued
Description:  IC CLK BUFFER LVPECL 16TSSOP
Manufacturer:  Microchip Technology
Datasheet:   PL680-39OC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11670
PL680-39OC Specification
Specification
Part No
PL680-39OC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Crystal
Output
LVCMOS, LVDS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
640MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
PL680-39OC PDF Datasheet
PL680-39OC Related Parts
PL600-27TSC
PL600-27TSC
Microchip Technology
IC CLK BUFFER MULT OUT 8SOIC
PL600-27TSC-R
PL600-27TSC-R
Microchip Technology
IC CLK BUFFER MULT OUT 8SOIC
PL600-27TTC
PL600-27TTC
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL600-27TTC-R
PL600-27TTC-R
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL600-27TTI
PL600-27TTI
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL600-27TTI-R
PL600-27TTI-R
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL602-03SC
PL602-03SC
Microchip Technology
IC CLK BUFFER 100MHZ CMOS 8SOIC
PL602-03SC-R
PL602-03SC-R
Microchip Technology
IC CLK BUFFER 100MHZ CMOS 8SOIC
PL602-04SC
PL602-04SC
Microchip Technology
IC CLK BUFFER 200MHZ CMOS 8SOIC
PL602-04SC-R
PL602-04SC-R
Microchip Technology
IC CLK BUFFER 200MHZ CMOS 8SOIC
PL602-15TC
PL602-15TC
Microchip Technology
IC CLK BUFFER 156.25MHZ 6SOT23
PL602-15TC-R
PL602-15TC-R
Microchip Technology
IC CLK BUFFER 156.25MHZ 6SOT23
PL680-39OC Compare Parts
  • PL680-39OC vs PL685-P8-358OC
  • PL680-39OC vs PL685-P8-258OC-R
  • PL680-39OC vs PL685-P8-258OC
  • PL680-39OC vs PL685-P8-168OC-R
  • PL680-39OC vs PL685-P8-168OC
  • PL680-39OC vs PL685-P8-148OC-R
  • PL680-39OC vs PL685-P8-148OC
  • PL680-39OC vs PL685-P8-128OC-R
  • PL680-39OC vs PL685-P8-128OC
  • PL680-39OC vs PL685-P8-108OC-R
  • PL680-39OC vs PL685-P8-108OC
  • PL680-39OC vs PL685-P8-088OC-R
  • PL680-39OC vs PL685-P8-088OC
  • PL680-39OC vs PL685-P8-078OC-R
  • PL680-39OC vs PL685-P8-078OC
  • PL680-39OC vs PL685-P8-068OC-R
  • PL680-39OC vs PL685-P8-068OC
  • PL680-39OC vs PL685-P8-058OC-R
  • PL680-39OC vs PL685-P8-058OC
  • PL680-39OC vs PL685-P8-048OC-R
  • PL680-39OC vs PL685-P8-048OC
  • PL680-39OC vs PL685-P8-038OC-R
  • PL680-39OC vs PL685-P8-038OC
  • PL680-39OC vs PL685-P8-028OC-R
  • PL680-39OC vs PL685-P8-028OC
  • PL680-39OC vs PL685-P8-020OC-R
  • PL680-39OC vs PL685-P8-020OC
  • PL680-39OC vs PL683000XC
  • PL680-39OC vs PL680-39QI-R
  • PL680-39OC vs PL680-39QI
  • PL680-39OC vs PL680-39QC-R
  • PL680-39OC vs PL680-39QC
  • PL680-39OC vs PL680-39OC-R
  • PL680-39OC vs PL680-38QC-R
  • PL680-39OC vs PL680-38QC
  • PL680-39OC vs PL680-37QC
  • PL680-39OC vs PL680-37OC-R
  • PL680-39OC vs PL680-37OC
  • PL680-39OC vs PL673-51QC
  • PL680-39OC vs PL620-88OC-R
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)