☰
PL586-15DC
PL586-15DC
Obsolete
Description:  IC CLK BUFFER 1:1 125MHZ DIE
Manufacturer:  Microchip Technology
Datasheet:   PL586-15DC Datasheet
History Price: Obsolete
In Stock: 20465
PL586-15DC Specification
Specification
Part No
PL586-15DC
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer/Driver
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Input
Crystal
Output
LVPECL
Frequency - Max
125 MHz
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
PL586-15DC PDF Datasheet
PL586-15DC Related Parts
PL586-05DC
PL586-05DC
Microchip Technology
IC CLK BUFFER 1:1 200MHZ DIE
PL586-08DC
PL586-08DC
Microchip Technology
IC CLK BUFFER 1:1 200MHZ DIE
PL586-18DC
PL586-18DC
Microchip Technology
IC CLK BUFFER 1:1 125MHZ DIE
PL586-25DC
PL586-25DC
Microchip Technology
IC CLK BUFFER 1:1 125MHZ DIE
PL586-55DC
PL586-55DC
Microchip Technology
IC CLK BUFFER 1:1 160MHZ DIE
PL586-58DC
PL586-58DC
Microchip Technology
IC CLK BUFFER 1:1 160MHZ DIE
PL586-15DC Compare Parts
  • PL586-15DC vs PL586-55DC
  • PL586-15DC vs PL586-25DC
  • PL586-15DC vs PL586-18DC
  • PL586-15DC vs PL586-08DC
  • PL586-15DC vs PL586-05DC
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!