Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology PL133-97QI
PL133-97QI
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:9 150MHZ 16QFN
Manufacturer:
Microchip Technology
Datasheet:
PL133-97QI Datasheet
History Price: $3.10500
In Stock: 18960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PL133-97QI Specification
Specification
Part No
PL133-97QI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
150 MHz
Voltage - Supply
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
PL133-97QI PDF Datasheet
PL133-97QI Datasheet
Click and Download: PL133-97QI Datasheet
PL133-97QI Related Parts
PL123-02NGC
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGC-R
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGI
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGI-R
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-05NSC
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSC-R
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSI
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSI-R
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-09NOC
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16TSSOP
PL123-09NOC-R
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16TSSOP
PL123-09NSC
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16SOP
PL123-09NSC-R
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16SOP
PL133-97QI Compare Parts
PL133-97QI vs PL138-98FC
PL133-97QI vs PL138-58QC-R
PL133-97QI vs PL138-58QC
PL133-97QI vs PL138-58OC-R
PL133-97QI vs PL138-58OC
PL133-97QI vs PL138-48QI
PL133-97QI vs PL138-48QC
PL133-97QI vs PL138-48OI-R
PL133-97QI vs PL138-48OI
PL133-97QI vs PL138-48OC-R
PL133-97QI vs PL138-48OC
PL133-97QI vs PL138-28SI
PL133-97QI vs PL138-28SC-R
PL133-97QI vs PL138-28SC
PL133-97QI vs PL138-18FI
PL133-97QI vs PL138-18FC-R
PL133-97QI vs PL138-18FC
PL133-97QI vs PL135-67QC-R
PL133-97QI vs PL135-67QC
PL133-97QI vs PL135-67OC-R
PL133-97QI vs PL135-67OC
PL133-97QI vs PL135-47QI-R
PL133-97QI vs PL135-47QI
PL133-97QI vs PL135-47QC-R
PL133-97QI vs PL135-47QC
PL133-97QI vs PL135-47OI-R
PL133-97QI vs PL135-47OI
PL133-97QI vs PL135-47OC-R
PL133-97QI vs PL135-47OC
PL133-97QI vs PL135-37SC-R
PL133-97QI vs PL135-37SC
PL133-97QI vs PL135-27GI-R
PL133-97QI vs PL135-27GI
PL133-97QI vs PL135-27GC-R
PL133-97QI vs PL135-27GC
PL133-97QI vs PL133-67OI-R
PL133-97QI vs PL133-67OI
PL133-97QI vs PL133-67OC
PL133-97QI vs PL133-47SI-R
PL133-97QI vs PL133-47SI
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described