☰
PL133-67OI-R
PL133-67OI-R
Discontinued
Description:  IC CLK BUFFER 1:6 150MHZ 16TSSOP
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 13040
PL133-67OI-R Specification
Specification
Part No
PL133-67OI-R
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
150 MHz
Voltage - Supply
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
PL133-67OI-R PDF Datasheet
PL133-67OI-R Related Parts
PL123-02NGC
PL123-02NGC
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGC-R
PL123-02NGC-R
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGI
PL123-02NGI
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-02NGI-R
PL123-02NGI-R
Microchip Technology
IC CLK BUFFER 1:2 200MHZ 6DFN
PL123-05NSC
PL123-05NSC
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSC-R
PL123-05NSC-R
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSI
PL123-05NSI
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-05NSI-R
PL123-05NSI-R
Microchip Technology
IC CLK BUFFER 1:5 134MHZ 8SOP
PL123-09NOC
PL123-09NOC
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16TSSOP
PL123-09NOC-R
PL123-09NOC-R
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16TSSOP
PL123-09NSC
PL123-09NSC
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16SOP
PL123-09NSC-R
PL123-09NSC-R
Microchip Technology
IC CLK BUFFER 1:9 134MHZ 16SOP
PL133-67OI-R Compare Parts
  • PL133-67OI-R vs PL138-98FC
  • PL133-67OI-R vs PL138-58QC-R
  • PL133-67OI-R vs PL138-58QC
  • PL133-67OI-R vs PL138-58OC-R
  • PL133-67OI-R vs PL138-58OC
  • PL133-67OI-R vs PL138-48QI
  • PL133-67OI-R vs PL138-48QC
  • PL133-67OI-R vs PL138-48OI-R
  • PL133-67OI-R vs PL138-48OI
  • PL133-67OI-R vs PL138-48OC-R
  • PL133-67OI-R vs PL138-48OC
  • PL133-67OI-R vs PL138-28SI
  • PL133-67OI-R vs PL138-28SC-R
  • PL133-67OI-R vs PL138-28SC
  • PL133-67OI-R vs PL138-18FI
  • PL133-67OI-R vs PL138-18FC-R
  • PL133-67OI-R vs PL138-18FC
  • PL133-67OI-R vs PL135-67QC-R
  • PL133-67OI-R vs PL135-67QC
  • PL133-67OI-R vs PL135-67OC-R
  • PL133-67OI-R vs PL135-67OC
  • PL133-67OI-R vs PL135-47QI-R
  • PL133-67OI-R vs PL135-47QI
  • PL133-67OI-R vs PL135-47QC-R
  • PL133-67OI-R vs PL135-47QC
  • PL133-67OI-R vs PL135-47OI-R
  • PL133-67OI-R vs PL135-47OI
  • PL133-67OI-R vs PL135-47OC-R
  • PL133-67OI-R vs PL135-47OC
  • PL133-67OI-R vs PL135-37SC-R
  • PL133-67OI-R vs PL135-37SC
  • PL133-67OI-R vs PL135-27GI-R
  • PL133-67OI-R vs PL135-27GI
  • PL133-67OI-R vs PL135-27GC-R
  • PL133-67OI-R vs PL135-27GC
  • PL133-67OI-R vs PL133-67OI
  • PL133-67OI-R vs PL133-67OC
  • PL133-67OI-R vs PL133-47SI-R
  • PL133-67OI-R vs PL133-47SI
  • PL133-67OI-R vs PL133-47SC-R
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!