☰
PD64004AH
PD64004AH
Active
Description:  IC POE CNTRL 4 CHANNEL 48QFN
Manufacturer:  Microchip Technology
Datasheet:   PD64004AH Datasheet
History Price: Active
In Stock: 3500
PD64004AH Specification
Specification
Part No
PD64004AH
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PSE)
Number of Channels
4
Power - Max
35 W
Internal Switch(s)
Yes
Auxiliary Sense
No
Standards
802.3at (PoE+), 802.3af (PoE)
Voltage - Supply
44V ~ 57V
Current - Supply
10mA
Operating Temperature
-40 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
PD64004AH Related Parts
PD69101ILQ-TR
PD69101ILQ-TR
Microchip Technology
IC POE CNTRL 1 CHANNEL 24QFN
PD69104B1FILQ-TR
PD69104B1FILQ-TR
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69104B1ILQ-TR
PD69104B1ILQ-TR
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69104BILQ-TR
PD69104BILQ-TR
Microsemi Corporation
IC POE CNTRL 4 CHANNEL 48QFN
PD69108FILQ-TR
PD69108FILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 48QFN
PD69108ILQ-TR
PD69108ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 48QFN
PD69200C-018818
PD69200C-018818
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1.
PD69201ILD-TR
PD69201ILD-TR
Microchip Technology
IC POE PSE CONTROLLER
PD69204T4ILQ-TR-LE
PD69204T4ILQ-TR-LE
Microchip Technology
PD69204T4 IC 4P PSE POE MNGR
PD69208MILQ-TR-LE
PD69208MILQ-TR-LE
Microchip Technology
IEEE PSE MANAGER 802.3AT / BT TY
PD69208T4ILQ-TR
PD69208T4ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 56QFN
PD69208T4ILQ-TR-LE
PD69208T4ILQ-TR-LE
Microchip Technology
PD69208T4 IC 8P PSE POE MNGR
PD64004AH Compare Parts
  • PD64004AH vs PD69220R-035400
  • PD64004AH vs PD69220R-035200-TR
  • PD64004AH vs PD69220R-035200
  • PD64004AH vs PD69220R-022420-TR
  • PD64004AH vs PD69220R-022420
  • PD64004AH vs PD69220R-022320-TR
  • PD64004AH vs PD69220R-022320
  • PD64004AH vs PD69220C-022419-TR
  • PD64004AH vs PD69220C-022419
  • PD64004AH vs PD69220C-022319-TR
  • PD64004AH vs PD69220C-022319
  • PD64004AH vs PD69210C-021819-TR
  • PD64004AH vs PD69210C-021819
  • PD64004AH vs PD69208T4ILQ-TR-LE
  • PD64004AH vs PD69208T4ILQ-TR
  • PD64004AH vs PD69208MILQ-TR-LE
  • PD64004AH vs PD69204T4ILQ-TR-LE
  • PD64004AH vs PD69201ILD-TR
  • PD64004AH vs PD69200C-018818
  • PD64004AH vs PD69108ILQ-TR
  • PD64004AH vs PD69108FILQ-TR
  • PD64004AH vs PD69104BILQ-TR
  • PD64004AH vs PD69104B1ILQ-TR
  • PD64004AH vs PD69104B1FILQ-TR
  • PD64004AH vs PD69101ILQ-TR
  • PD64004AH vs PD69210R-035500-TR
  • PD64004AH vs PD69210R-035500
  • PD64004AH vs PD69210R-035400-TR
  • PD64004AH vs PD69210R-035400
  • PD64004AH vs PD69210R-035200-TR
  • PD64004AH vs PD69210R-035200
  • PD64004AH vs PD69210R-034400-TR
  • PD64004AH vs PD69210R-034400
  • PD64004AH vs PD69210R-022420-TR
  • PD64004AH vs PD69210R-022420
  • PD64004AH vs PD69210R-022320-TR
  • PD64004AH vs PD69210R-022320
  • PD64004AH vs PD69210C-022419-TR
  • PD64004AH vs PD69210C-022419
  • PD64004AH vs PD69210C-022319-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied