OA4SMM5
OA4SMM5
Obsolete
Description:  IC LASER DRIVER OPTICAL
Manufacturer:  Microchip Technology
Datasheet:   OA4SMM5 Datasheet
History Price: Obsolete
In Stock: 600
OA4SMM5 Specification
Specification
Part No
OA4SMM5
Category
PMIC - Laser Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Data Rate
-
Number of Channels
-
Voltage - Supply
-
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
OA4SMM5 FAQ
Q1: What is the Microchip Technology OA4SMM5?
A1: The Microchip Technology OA4SMM5 is a high-speed, low-power operational amplifier designed for precision analog signal processing applications.

Q2: What are the key features of the OA4SMM5?
A2: Key features of the OA4SMM5 include low offset voltage, wide supply voltage range, high-speed operation, and low power consumption, making it suitable for high-performance analog circuits.

Q3: What is the typical supply voltage range for the OA4SMM5?
A3: The OA4SMM5 operates with a supply voltage range from 2.7V to 5.5V, providing flexibility for a variety of applications.

Q4: What is the input voltage range of the OA4SMM5?
A4: The input voltage range of the OA4SMM5 extends from the negative rail to the positive rail, which allows it to handle both single-supply and dual-supply configurations.

Q5: What are the typical applications of the OA4SMM5?
A5: The OA4SMM5 is ideal for use in sensor interfaces, signal conditioning, low-noise amplification, and other precision analog signal processing applications.

Q6: What is the gain-bandwidth product of the OA4SMM5?
A6: The OA4SMM5 has a gain-bandwidth product of approximately 10 MHz, making it suitable for applications requiring fast response and stable performance across a wide frequency range.

Q7: What is the input offset voltage of the OA4SMM5?
A7: The OA4SMM5 features a low input offset voltage, typically around 2mV, which ensures high accuracy in signal amplification.

Q8: What is the output voltage swing of the OA4SMM5?
A8: The OA4SMM5 offers a rail-to-rail output voltage swing, meaning it can drive the output close to the supply rails, improving efficiency in low-voltage applications.

Q9: Does the OA4SMM5 have short-circuit protection?
A9: Yes, the OA4SMM5 includes short-circuit protection, ensuring the device can handle abnormal conditions without permanent damage.

Q10: What is the typical power consumption of the OA4SMM5?
A10: The OA4SMM5 features low power consumption, typically consuming around 250 µA per amplifier, making it suitable for battery-powered and portable applications.

Q11: Is the OA4SMM5 available in a surface-mount package?
A11: Yes, the OA4SMM5 is available in a compact, surface-mount SOIC-8 package, which is ideal for space-constrained designs.

Q12: What is the operating temperature range of the OA4SMM5?
A12: The OA4SMM5 operates within a temperature range of -40°C to +125°C, allowing it to function in a wide variety of environmental conditions, including industrial and automotive applications.

Q13: What is the slew rate of the OA4SMM5?
A13: The OA4SMM5 has a typical slew rate of 0.3 V/µs, allowing it to handle moderate-speed signal changes while maintaining accuracy.

Q14: How does the OA4SMM5 perform in noisy environments?
A14: The OA4SMM5 is designed to be low-noise, making it suitable for applications where signal integrity is critical, such as audio processing and precision instrumentation.

Q15: Does the OA4SMM5 have thermal shutdown protection?
A15: Yes, the OA4SMM5 includes thermal shutdown protection to prevent the device from overheating and to protect the circuit during excessive temperature conditions.

Q16: What is the common-mode rejection ratio (CMRR) of the OA4SMM5?
A16: The OA4SMM5 offers a typical common-mode rejection ratio (CMRR) of 70 dB, which helps reject common-mode noise and enhances signal accuracy.

Q17: Can the OA4SMM5 be used in precision measurement applications?
A17: Yes, the OA4SMM5 is ideal for precision measurement applications due to its low offset voltage, high CMRR, and low power consumption, ensuring accurate and stable operation.

Q18: What type of load can the OA4SMM5 drive?
A18: The OA4SMM5 is capable of driving light loads and can operate effectively with resistive and capacitive loads, making it versatile in a variety of circuit designs.

Q19: How does the OA4SMM5 compare to other operational amplifiers in terms of speed?
A19: The OA4SMM5 offers a good balance of speed and power efficiency, with a gain-bandwidth product of 10 MHz, making it suitable for moderate-speed analog signal processing applications.

Q20: What is the output drive capability of the OA4SMM5?
A20: The OA4SMM5 can drive low-impedance loads with its rail-to-rail output, providing sufficient output current for most signal amplification tasks.
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4