☰
MX852EB0027
MX852EB0027
Active
Description:  IC SYNTH MODULE 38LGA
Manufacturer:  Microchip Technology
Datasheet:   MX852EB0027 Datasheet
History Price: Active
In Stock: 34560
MX852EB0027 Specification
Specification
Part No
MX852EB0027
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Crystal
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/Yes
Frequency - Max
100MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
Module
Supplier Device Package
38-LGA (5x7)
MX852EB0027 PDF Datasheet
MX852EB0027 Compare Parts
  • MX852EB0027 vs MX852EB0029
  • MX852EB0027 vs MX852EB0027-TR
  • MX852EB0027 vs MX852BB0030-TR
  • MX852EB0027 vs MX852BB0030
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery