Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology MTD6501D-HC1
MTD6501D-HC1
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2V-14V 10MSOP
Manufacturer:
Microchip Technology
Datasheet:
MTD6501D-HC1 Datasheet
History Price: $1.38000
In Stock: 20960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MTD6501D-HC1 Specification
Specification
Part No
MTD6501D-HC1
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
PWM
Technology
DMOS
Step Resolution
-
Applications
Fan Motor Driver
Current - Output
500mA
Voltage - Supply
2V ~ 14V
Voltage - Load
2V ~ 14V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
MTD6501D-HC1 PDF Datasheet
MTD6501D-HC1 Datasheet
Click and Download: MTD6501D-HC1 Datasheet
MTD6501D-HC1 Related Parts
MTD6501C-HC1
Microchip Technology
IC MOTOR DRIVER 2V-14V 8SOP
MTD6501C-LC1
Microchip Technology
IC MOTOR DRIVER 2V-14V 8SOP
MTD6501D-LC1
Microchip Technology
IC MOTOR DRIVER 2V-14V 10MSOP
MTD6501G-HC1
Microchip Technology
IC MOTOR DRIVER 2V-14V 8SOP
MTD6501G-LC1
Microchip Technology
IC MOTOR DRIVER 2V-14V 8SOP
MTD6502B-HC1-00
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10TDFN
MTD6502B-HC1-01
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10TDFN
MTD6502B-HC1-02
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10TDFN
MTD6502B-LC1-00
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10TDFN
MTD6502B-LC1-01
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10TDFN
MTD6502B-LC1-02
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10TDFN
MTD6505T-E/NA
Microchip Technology
IC MOTOR DRIVER 2V-5.5V 10UDFN
MTD6501D-HC1 Compare Parts
MTD6501D-HC1 vs MTD6508T-ADJE/JQ
MTD6501D-HC1 vs MTD6508-E/NA
MTD6501D-HC1 vs MTD6508-ADJE/JQ
MTD6501D-HC1 vs MTD6505T-E/NA
MTD6501D-HC1 vs MTD6502B-LC1-02
MTD6501D-HC1 vs MTD6502B-LC1-01
MTD6501D-HC1 vs MTD6502B-LC1-00
MTD6501D-HC1 vs MTD6502B-HC1-02
MTD6501D-HC1 vs MTD6502B-HC1-01
MTD6501D-HC1 vs MTD6502B-HC1-00
MTD6501D-HC1 vs MTD6501G-LC1
MTD6501D-HC1 vs MTD6501G-HC1
MTD6501D-HC1 vs MTD6501D-LC1
MTD6501D-HC1 vs MTD6501C-LC1
MTD6501D-HC1 vs MTD6501C-HC1
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.