☰
MT90826AG
MT90826AG
Obsolete
Description:  IC TELECOM INTERFACE 160BGA
Manufacturer:  Microchip Technology
Datasheet:   MT90826AG Datasheet
History Price: Obsolete
In Stock: 49680
MT90826AG Specification
Specification
Part No
MT90826AG
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Interface
-
Number of Circuits
4
Voltage - Supply
3V ~ 3.6V
Current - Supply
64mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
160-BGA
Supplier Device Package
160-PBGA (23x23)
MT90826AG Related Parts
MT90401AB1
MT90401AB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9042CP1
MT9042CP1
Microchip Technology
IC TELECOM INTERFACE 28PLCC
MT9074AL1
MT9074AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BL1
MT9075BL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT9075BP1
MT9075BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT9076BB1
MT9076BB1
Microchip Technology
IC TELECOM INTERFACE 80LQFP
MT9076BP1
MT9076BP1
Microchip Technology
IC TELECOM INTERFACE 68PLCC
MT90812AL1
MT90812AL1
Microchip Technology
IC TELECOM INTERFACE 64MQFP
MT90820AL1
MT90820AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90823AB1
MT90823AB1
Microchip Technology
IC TELECOM INTERFACE 100LQFP
MT90823AL1
MT90823AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90840AL1
MT90840AL1
Microchip Technology
IC TELECOM INTERFACE 100MQFP
MT90826AG Compare Parts
  • MT90826AG vs MT9196AS1
  • MT90826AG vs MT9172APR1
  • MT90826AG vs MT9172AP1
  • MT90826AG vs MT9172AN1
  • MT90826AG vs MT9171ANR1
  • MT90826AG vs MT9171AN1
  • MT90826AG vs MT9162AS
  • MT90826AG vs MT9162AN1
  • MT90826AG vs MT9126ASR1
  • MT90826AG vs MT9126AS1
  • MT90826AG vs MT9123AP1
  • MT90826AG vs MT90870AG2
  • MT90826AG vs MT90870AG
  • MT90826AG vs MT90869AG2
  • MT90826AG vs MT90869AG
  • MT90826AG vs MT90866AG2
  • MT90826AG vs MT90866AG
  • MT90826AG vs MT90840AL1
  • MT90826AG vs MT90823AL1
  • MT90826AG vs MT90823AB1
  • MT90826AG vs MT90820AL1
  • MT90826AG vs MT90812AL1
  • MT90826AG vs MT9076BP1
  • MT90826AG vs MT9076BB1
  • MT90826AG vs MT9075BP1
  • MT90826AG vs MT9075BL1
  • MT90826AG vs MT9074AL1
  • MT90826AG vs MT9042CP1
  • MT90826AG vs MT90401AB1
  • MT90826AG vs MT93L16AQ1
  • MT90826AG vs MT93L04AG2
  • MT90826AG vs MT93L04AG
  • MT90826AG vs MT93L00AV
  • MT90826AG vs MT92303B/PR/GP2N
  • MT90826AG vs MT9196APR1
  • MT90826AG vs MT9196AP1
  • MT90826AG vs MT9196AE1
  • MT90826AG vs MT9174AN1
  • MT90826AG vs MT9173AP1
  • MT90826AG vs MT9173ANR1
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!