☰
MT8815AE1
MT8815AE1
Obsolete
Description:  IC ANLG SWITCH ARRAY 8X12 40DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8815AE1 Datasheet
History Price: Obsolete
In Stock: 2570
MT8815AE1 Specification
Specification
Part No
MT8815AE1
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications
Multiplexer/Demultiplexer Circuit
8:12
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
65Ohm
Voltage - Supply, Single (V-)
4.5V ~ 13.2V
Voltage - Supply, Dual (V?
?.5V
-3db Bandwidth
45MHz
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
MT8815AE1 PDF Datasheet
MT8815AE1 Related Parts
MT8806AE1
MT8806AE1
Microchip Technology
IC ANLG SWITCH ARRAY 8X4 24DIP
MT8806AP1
MT8806AP1
Microchip Technology
IC ANLG SWITCH ARRAY 8X4 28PLCC
MT8808AE1
MT8808AE1
Microchip Technology
IC ANLG SWITCH ARRAY 8X8 28DIP
MT8808AP1
MT8808AP1
Microchip Technology
IC ANLG SWITCH ARRAY 8X8 28PLCC
MT8809AE1
MT8809AE1
Microchip Technology
IC ANLG SWITCH ARRAY 8X8 28DIP
MT8809AP1
MT8809AP1
Microchip Technology
IC ANLG SWITCH ARRAY 8X8 28PLCC
MT8812AE1
MT8812AE1
Microchip Technology
IC ANLG SWITCH ARRAY 8X12 40DIP
MT8814AE1
MT8814AE1
Microsemi Corporation
IC ANLG SWITCH ARRAY 8X12 40DIP
MT8816AE1
MT8816AE1
Microchip Technology
IC ANLG SWITCH ARRAY 8X16 40DIP
MT8816AF1
MT8816AF1
Microchip Technology
IC ANLG SWITCH ARRAY 8X16 44TQFP
MT8816AP1
MT8816AP1
Microchip Technology
IC ANLG SWITCH ARRAY 8X16 44PLCC
MT8816APR1
MT8816APR1
Microchip Technology
IC ANLG SWITCH ARRAY 8X16 44PLCC
MT8815AE1 Compare Parts
  • MT8815AE1 vs MT8816AP1
  • MT8815AE1 vs MT8816AF1
  • MT8815AE1 vs MT8816AE1
  • MT8815AE1 vs MT8814AE1
  • MT8815AE1 vs MT8812AE1
  • MT8815AE1 vs MT8809AP1
  • MT8815AE1 vs MT8809AE1
  • MT8815AE1 vs MT8808AP1
  • MT8815AE1 vs MT8808AE1
  • MT8815AE1 vs MT8806AP1
  • MT8815AE1 vs MT8806AE1
  • MT8815AE1 vs MT8815APR1
  • MT8815AE1 vs MT8815AP1
  • MT8815AE1 vs MT8814APR1
  • MT8815AE1 vs MT8814AP1
  • MT8815AE1 vs MT8812APR1
  • MT8815AE1 vs MT8812AP1
  • MT8815AE1 vs MT8809APR1
  • MT8815AE1 vs MT8808APR1
  • MT8815AE1 vs MT8806APR1
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class