☰
MT3270BE1
MT3270BE1
Obsolete
Description:  IC TELECOM INTERFACE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MT3270BE1 Datasheet
History Price: Obsolete
In Stock: 20350
MT3270BE1 Specification
Specification
Part No
MT3270BE1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Receiver
Interface
Parallel
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
3mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MT3270BE1 Related Parts
MT3171BE1
MT3171BE1
Microchip Technology
IC TELECOM INTERFACE 8DIP
MT3271BE1
MT3271BE1
Microchip Technology
IC TELECOM INTERFACE 8DIP
MT3370BN1
MT3370BN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT3371BN1
MT3371BN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT3371BNR1
MT3371BNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT3370BS1
MT3370BS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT3370BSR1
MT3370BSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT3371BS1
MT3371BS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT3371BSR1
MT3371BSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT3270BE1 Compare Parts
  • MT3270BE1 vs MT3371BN1
  • MT3270BE1 vs MT3370BN1
  • MT3270BE1 vs MT3271BE1
  • MT3270BE1 vs MT3171BE1
  • MT3270BE1 vs MT3371BSR1
  • MT3270BE1 vs MT3371BS1
  • MT3270BE1 vs MT3370BSR1
  • MT3270BE1 vs MT3370BS1
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious