☰
MT093APR1
MT093APR1
Active
Description:  IC ANALOG SWITCH ARRAY 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT093APR1 Datasheet
History Price: Active
In Stock: 35040
MT093APR1 Specification
Specification
Part No
MT093APR1
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications
Multiplexer/Demultiplexer Circuit
8:12
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
65Ohm
Voltage - Supply, Single (V-)
4.5V ~ 14.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
45MHz
Features
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC
Supplier Device Package
44-PLCC
MT093APR1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality