Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Microchip Technology MSL1064-TC
MSL1064-TC
Obsolete
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 30MA 24TQFN
Manufacturer:
Microchip Technology
Datasheet:
MSL1064-TC Datasheet
History Price: Obsolete
In Stock: 40745
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MSL1064-TC Specification
Specification
Part No
MSL1064-TC
Category
PMIC - LED Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
4.75V
Voltage - Supply (Max)
36V
Voltage - Output
48V
Current - Output / Channel
30mA
Frequency
1.1MHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-WQFN Exposed Pad
Supplier Device Package
24-TQFN (5x5)
MSL1064-TC PDF Datasheet
MSL1064-TC Datasheet
Click and Download: MSL1064-TC Datasheet
MSL1064-TC Related Parts
MSL1060AW
Atmel
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1060AW
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1060AW-R
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1061AV
Microchip Technology
IC LED DRV RGLTR PWM 30MA 28TQFN
MSL1061AV-R
Microchip Technology
IC LED DRV RGLTR PWM 30MA 28TQFN
MSL1064AW
Atmel
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1064AW
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL1064AW-R
Microchip Technology
IC LED DRV RGLTR PWM 30MA 24TQFN
MSL2010-IN
Microchip Technology
IC LED DRIVER CTRLR PWM 24VQFN
MSL2010-INR
Microchip Technology
IC LED DRIVER CTRLR PWM 24VQFN
MSL2021-IN
Microchip Technology
IC LED DRIVER OFFL PWM 24VQFN
MSL2021-IN
Atmel
IC LED DRIVER OFFL PWM 24VQFN
MSL1064-TC Compare Parts
MSL1064-TC vs MSL3168GU
MSL1064-TC vs MSL3167GU-R
MSL1064-TC vs MSL3167GU
MSL1064-TC vs MSL3164BT-R
MSL1064-TC vs MSL3164BT
MSL1064-TC vs MSL3164BT
MSL1064-TC vs MSL3163BT-R
MSL1064-TC vs MSL3163BT
MSL1064-TC vs MSL3162BT-R
MSL1064-TC vs MSL3162BT
MSL1064-TC vs MSL3088-IUR
MSL1064-TC vs MSL3088-IU
MSL1064-TC vs MSL3086-IUR
MSL1064-TC vs MSL3086-IU
MSL1064-TC vs MSL3085BT-R
MSL1064-TC vs MSL3085BT
MSL1064-TC vs MSL3085BT
MSL1064-TC vs MSL3082CS-R
MSL1064-TC vs MSL3082CS
MSL1064-TC vs MSL3080-IUR
MSL1064-TC vs MSL3080-IU
MSL1064-TC vs MSL2166-DUR
MSL1064-TC vs MSL2166-DU
MSL1064-TC vs MSL2164-DUR
MSL1064-TC vs MSL2164-DU
MSL1064-TC vs MSL2162DQ-R
MSL1064-TC vs MSL2162DQ
MSL1064-TC vs MSL2161DQ-R
MSL1064-TC vs MSL2161DQ
MSL1064-TC vs MSL2160DQ-R
MSL1064-TC vs MSL2160DQ
MSL1064-TC vs MSL2100BR-R
MSL1064-TC vs MSL2100BR
MSL1064-TC vs MSL2100BR
MSL1064-TC vs MSL2042GU-R
MSL1064-TC vs MSL2042GU
MSL1064-TC vs MSL2041GU-R
MSL1064-TC vs MSL2041GU
MSL1064-TC vs MSL2024-INR
MSL1064-TC vs MSL2024-IN
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much