Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Microchip Technology MPF100T-1FCSG325E
MPF100T-1FCSG325E
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 170 I/O 325FPGA
Manufacturer:
Microchip Technology
Datasheet:
MPF100T-1FCSG325E Datasheet
History Price: $320.01000
In Stock: 11840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPF100T-1FCSG325E Specification
Specification
Part No
MPF100T-1FCSG325E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Microchip Technology
Series
PolarFire
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
109000
Total RAM Bits
7782400
Number of I/O
170
Number of Gates
-
Voltage - Supply
0.97V ~ 1.08V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
325-LFBGA, FCBGA
Supplier Device Package
325-FCBGA (11x11)
MPF100T-1FCSG325E Related Parts
MPF100T-1FCG484E
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-1FCG484I
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-1FCSG325I
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-1FCVG484E
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100T-1FCVG484I
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100T-FCG484E
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-FCG484I
Microchip Technology
IC FPGA 244 I/O 484FCBGA
MPF100T-FCSG325E
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-FCSG325I
Microchip Technology
IC FPGA 170 I/O 325FPGA
MPF100T-FCVG484E
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100T-FCVG484I
Microchip Technology
IC FPGA 284 I/O 484FBGA
MPF100TL-FCG484E
Microchip Technology
IC FPGA 244 I/O 484FBGA
MPF100T-1FCSG325E Compare Parts
MPF100T-1FCSG325E vs MPF8636AQC208AA
MPF100T-1FCSG325E vs MPF8282ATC100AC
MPF100T-1FCSG325E vs MPF8282ATC100-3AC
MPF100T-1FCSG325E vs MPF81188AQC240AD
MPF100T-1FCSG325E vs MPF81188AQC240AC
MPF100T-1FCSG325E vs MPF81188AQC240AB
MPF100T-1FCSG325E vs MPF81188AQC240AA
MPF100T-1FCSG325E vs MPF81188AQC208AA
MPF100T-1FCSG325E vs MPF500TS-FCG784I
MPF100T-1FCSG325E vs MPF500TS-FCG1152I
MPF100T-1FCSG325E vs MPF500TS-FC784M
MPF100T-1FCSG325E vs MPF500TS-FC1152M
MPF100T-1FCSG325E vs MPF500TS-1FCG784I
MPF100T-1FCSG325E vs MPF500TS-1FCG1152I
MPF100T-1FCSG325E vs MPF500TLS-FCG784I
MPF100T-1FCSG325E vs MPF500TLS-FCG1152I
MPF100T-1FCSG325E vs MPF500TL-FCG784I
MPF100T-1FCSG325E vs MPF500TL-FCG784E
MPF100T-1FCSG325E vs MPF500TL-FCG1152I
MPF100T-1FCSG325E vs MPF500TL-FCG1152E
MPF100T-1FCSG325E vs MPF500T-FCG784I
MPF100T-1FCSG325E vs MPF500T-FCG784E
MPF100T-1FCSG325E vs MPF500T-FCG1152I
MPF100T-1FCSG325E vs MPF500T-FCG1152E
MPF100T-1FCSG325E vs MPF500T-1FCG784I
MPF100T-1FCSG325E vs MPF500T-1FCG784E
MPF100T-1FCSG325E vs MPF500T-1FCG1152I
MPF100T-1FCSG325E vs MPF500T-1FCG1152E
MPF100T-1FCSG325E vs MPF300XT-FCG784I
MPF100T-1FCSG325E vs MPF300XT-FCG784E
MPF100T-1FCSG325E vs MPF300XT-FCG1152I
MPF100T-1FCSG325E vs MPF300XT-FCG1152E
MPF100T-1FCSG325E vs MPF300XT-1FCG784I
MPF100T-1FCSG325E vs MPF300XT-1FCG784E
MPF100T-1FCSG325E vs MPF300XT-1FCG1152I
MPF100T-1FCSG325E vs MPF300XT-1FCG1152E
MPF100T-1FCSG325E vs MPF300TS-FCVG484I
MPF100T-1FCSG325E vs MPF300TS-FCV484M
MPF100T-1FCSG325E vs MPF300TS-FCSG536I
MPF100T-1FCSG325E vs MPF300TS-FCS536M
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks