MIC94355-MYCS-TR
MIC94355-MYCS-TR
Obsolete
Description:  IC REG LINEAR 2.8V 500MA 6WLCSP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 35200
MIC94355-MYCS-TR Specification
Specification
Part No
MIC94355-MYCS-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
Ripple Blocker
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.2V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
-
PSRR
85dB ~ 50dB (100Hz ~ 5MHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-UFBGA, WLCSP
Supplier Device Package
6-WLCSP (0.84x1.32)
MIC94355-MYCS-TR PDF Datasheet
MIC94355-MYCS-TR Related Parts
MIC2210-FMBML-TR
MIC2210-FMBML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-FMYML-TR
MIC2210-FMYML-TR
Microchip Technology
IC REG LINEAR 1.5V/2.8V 10MLF
MIC2210-GSBML TR
MIC2210-GSBML TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-GSBMLTR
MIC2210-GSBMLTR
Microchip Technology
DUAL MICROCAP LDO WITH OPEN-DRAI
MIC2210-GSYML-TR
MIC2210-GSYML-TR
Microchip Technology
IC REG LINEAR 1.8V/3.3V 10MLF
MIC2210-MPBML TR
MIC2210-MPBML TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MPYML-TR
MIC2210-MPYML-TR
Microchip Technology
IC REG LINEAR 2.8V/3V 10MLF
MIC2210-MWYML-TR
MIC2210-MWYML-TR
Microchip Technology
IC REG LINEAR 2.8V/1.6V 10MLF
MIC2210-PSBML
MIC2210-PSBML
Micrel
IC REG LINEAR DUAL MICROCAP LDO
MIC2210-PSBML-TR
MIC2210-PSBML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-PSYML-TR
MIC2210-PSYML-TR
Microchip Technology
IC REG LINEAR 3V/3.3V 10MLF
MIC2210-SSYML-TR
MIC2210-SSYML-TR
Microchip Technology
IC REG LINEAR 3.3V/3.3V 10MLF
MIC94355-MYCS-TR Compare Parts
  • MIC94355-MYCS-TR vs MIC94355-SYMT-T5
  • MIC94355-MYCS-TR vs MIC94355-SYCS-TR
  • MIC94355-MYCS-TR vs MIC94355-OYMT-TR
  • MIC94355-MYCS-TR vs MIC94355-OYMT-T5
  • MIC94355-MYCS-TR vs MIC94355-MYMT-TR
  • MIC94355-MYCS-TR vs MIC94355-MYMT-T5
  • MIC94355-MYCS-TR vs MIC94355-GYMT-TR
  • MIC94355-MYCS-TR vs MIC94355-GYMT-T5
  • MIC94355-MYCS-TR vs MIC94355-GYCS-TR
  • MIC94355-MYCS-TR vs MIC94355-FYMT-TR
  • MIC94355-MYCS-TR vs MIC94355-FYMT-T5
  • MIC94355-MYCS-TR vs MIC94355-FYCS-TR
  • MIC94355-MYCS-TR vs MIC94355-4YMT-TR
  • MIC94355-MYCS-TR vs MIC94355-4YMT-T5
  • MIC94355-MYCS-TR vs MIC94355-4YCS-TR
  • MIC94355-MYCS-TR vs MIC94345-SYMT-TR
  • MIC94355-MYCS-TR vs MIC94345-SYMT-T5
  • MIC94355-MYCS-TR vs MIC94345-SYCS TR
  • MIC94355-MYCS-TR vs MIC94345-PYCS-TR
  • MIC94355-MYCS-TR vs MIC94345-MYMT-TR
  • MIC94355-MYCS-TR vs MIC94345-MYMT-T5
  • MIC94355-MYCS-TR vs MIC94345-MYCS-TR
  • MIC94355-MYCS-TR vs MIC94345-GYMT-TR
  • MIC94355-MYCS-TR vs MIC94345-GYMT-T5
  • MIC94355-MYCS-TR vs MIC94345-GYCS TR
  • MIC94355-MYCS-TR vs MIC94345-FYMT-TR
  • MIC94355-MYCS-TR vs MIC94345-FYMT-T5
  • MIC94355-MYCS-TR vs MIC94345-FYCS TR
  • MIC94355-MYCS-TR vs MIC94345-4YMT-TR
  • MIC94355-MYCS-TR vs MIC94345-4YMT-T5
  • MIC94355-MYCS-TR vs MIC94345-4YCS TR
  • MIC94355-MYCS-TR vs MIC94325YMT-TR
  • MIC94355-MYCS-TR vs MIC94325YMT-T5
  • MIC94355-MYCS-TR vs MIC94310-SYMT-TR
  • MIC94355-MYCS-TR vs MIC94310-SYMT-T5
  • MIC94355-MYCS-TR vs MIC94310-SYM5-TR
  • MIC94355-MYCS-TR vs MIC94310-SYM5-T5
  • MIC94355-MYCS-TR vs MIC94310-SYCS-TR
  • MIC94355-MYCS-TR vs MIC94310-PYMT-TR
  • MIC94355-MYCS-TR vs MIC94310-PYMT-T5
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended