Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Microchip Technology MIC94094YC6-TR
MIC94094YC6-TR
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CHAN 1:1 SC70-6
Manufacturer:
Microchip Technology
Datasheet:
MIC94094YC6-TR Datasheet
History Price: $0.49000
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC94094YC6-TR Specification
Specification
Part No
MIC94094YC6-TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
P-Channel
Interface
On/Off
Voltage - Load
1.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.2A
Rds On (Typ)
130mOhm
Input Type
Non-Inverting
Features
Slew Rate Controlled
Fault Protection
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SC-70-6
Package / Case
6-TSSOP, SC-88, SOT-363
MIC94094YC6-TR PDF Datasheet
MIC94094YC6-TR Datasheet
Click and Download: MIC94094YC6-TR Datasheet
MIC94094YC6-TR Related Parts
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC94094YC6-TR Compare Parts
MIC94094YC6-TR vs MIC95410YFL-T5
MIC94094YC6-TR vs MIC94305YMT-TR
MIC94094YC6-TR vs MIC94305YMT-T5
MIC94094YC6-TR vs MIC94305YCS-TR
MIC94094YC6-TR vs MIC94300YMT-TR
MIC94094YC6-TR vs MIC94300YMT-T5
MIC94094YC6-TR vs MIC94300YCS-TR
MIC94094YC6-TR vs MIC94165YCS-TR
MIC94094YC6-TR vs MIC94164YCS-TR
MIC94094YC6-TR vs MIC94163YCS-TR
MIC94094YC6-TR vs MIC94162YCS-TR
MIC94094YC6-TR vs MIC94161YCS-TR
MIC94094YC6-TR vs MIC94095YMT-TR
MIC94094YC6-TR vs MIC94095YC6-TR
MIC94094YC6-TR vs MIC94094YMT-TR
MIC94094YC6-TR vs MIC94093YMT-TR
MIC94094YC6-TR vs MIC94093YC6-TR
MIC94094YC6-TR vs MIC94092YMT-TR
MIC94094YC6-TR vs MIC94092YC6-TR
MIC94094YC6-TR vs MIC94091YMT-TR
MIC94094YC6-TR vs MIC94091YC6-TR
MIC94094YC6-TR vs MIC94090YMT-TR
MIC94094YC6-TR vs MIC94090YC6-TR
MIC94094YC6-TR vs MIC94085YFT-TR
MIC94094YC6-TR vs MIC94084YFT-TR
MIC94094YC6-TR vs MIC94083YFT-TR
MIC94094YC6-TR vs MIC94082YFT-TR
MIC94094YC6-TR vs MIC94081YFT-TR
MIC94094YC6-TR vs MIC94080YFT-TR
MIC94094YC6-TR vs MIC94073YMT-TR
MIC94094YC6-TR vs MIC94073YMT
MIC94094YC6-TR vs MIC94073YC6-TR
MIC94094YC6-TR vs MIC94073YC6
MIC94094YC6-TR vs MIC94072YMT-TR
MIC94094YC6-TR vs MIC94072YMT
MIC94094YC6-TR vs MIC94072YC6-TR
MIC94094YC6-TR vs MIC94071YMT-TR
MIC94094YC6-TR vs MIC94071YC6-TR
MIC94094YC6-TR vs MIC94070YMT-TR
MIC94094YC6-TR vs MIC94070YC6-TR
Customer Reviews
4.95 out of 5.00 stars from 63 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.