Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Microchip Technology MIC9130YQS
MIC9130YQS
Active
PMIC - Special Purpose Regulators
Description:
HIGH-VOLTAGE, HIGH-SPEED TELECOM
Manufacturer:
Microchip Technology
Datasheet:
MIC9130YQS Datasheet
History Price: $4.17000
In Stock: 9905
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC9130YQS Specification
Specification
Part No
MIC9130YQS
Category
PMIC - Special Purpose Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Telecom
Voltage - Input
9V ~ 18V
Number of Outputs
1
Voltage - Output
4.7V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MIC9130YQS PDF Datasheet
MIC9130YQS Datasheet
Click and Download: MIC9130YQS Datasheet
MIC9130YQS Related Parts
MIC2224YML
Microchip Technology
IC REG CONV RF PWR 1OUT 10MLF
MIC2224YML-TR
Microchip Technology
IC REG CONV RF PWR 1OUT 10MLF
MIC29510-3.3BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29510-3.3BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-3.3WT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29510-5.0BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0WT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-3
MIC29510-5.0WT
Microchip Technology
5 AMP FAST-RESPONSE LDO REGULATO
MIC29512BT
Microchip Technology
5A FAST-RESPONSE LDO REGULATOR
MIC29512BT
Microchip Technology
IC REG CONV INTEL 1OUT TO220-5
MIC29512BT L2
Micrel
5 AMP FAST-RESPONSE LDO REGULATO
MIC9130YQS Compare Parts
MIC9130YQS vs MIC9131YQS
MIC9130YQS vs MIC9131YM-TR
MIC9130YQS vs MIC9131YM
MIC9130YQS vs MIC9131BQS-TR
MIC9130YQS vs MIC9131BQS
MIC9130YQS vs MIC9131BM-TR
MIC9130YQS vs MIC9131BM
MIC9130YQS vs MIC9131BM
MIC9130YQS vs MIC9130YQS-TR
MIC9130YQS vs MIC9130YM-TR
MIC9130YQS vs MIC9130YM
MIC9130YQS vs MIC9130BQS-TR
MIC9130YQS vs MIC9130BQS
MIC9130YQS vs MIC9130BQS
MIC9130YQS vs MIC9130BM-TR
MIC9130YQS vs MIC9130BM
MIC9130YQS vs MIC9130BM
MIC9130YQS vs MIC5167YML-TR
MIC9130YQS vs MIC5165YMM-TR
MIC9130YQS vs MIC5165YMM
MIC9130YQS vs MIC5164YMM-TR
MIC9130YQS vs MIC5164YMM
MIC9130YQS vs MIC5163YMM-TR
MIC9130YQS vs MIC5163YMM
MIC9130YQS vs MIC5162YMM-TR
MIC9130YQS vs MIC5162YMM
MIC9130YQS vs MIC5162BMM-TR
MIC9130YQS vs MIC5162BMM
MIC9130YQS vs MIC5162BMM
MIC9130YQS vs MIC4043YM4-TR
MIC9130YQS vs MIC4043BM4 TR
MIC9130YQS vs MIC4043BM4 TR
MIC9130YQS vs MIC29712WT
MIC9130YQS vs MIC29712BT
MIC9130YQS vs MIC29710-5.0WT
MIC9130YQS vs MIC29710-5.0BT
MIC9130YQS vs MIC29710-5.0BT
MIC9130YQS vs MIC29710-3.3WT
MIC9130YQS vs MIC29710-3.3WT
MIC9130YQS vs MIC29710-3.3BT
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much