MIC826TYMT-TR
MIC826TYMT-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 6TDFN
Manufacturer:  Microchip Technology
History Price: $0.45000
In Stock: 44300
MIC826TYMT-TR Specification
Specification
Part No
MIC826TYMT-TR
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.075V
Output
Push-Pull, Totem Pole
Reset
Active High/Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
6-UFDFN Exposed Pad
Supplier Device Package
6-TDFN (1.6x1.6)
MIC826TYMT-TR PDF Datasheet
MIC826TYMT-TR Related Parts
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232YN
MIC1232YN
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC826TYMT-TR Compare Parts
  • MIC826TYMT-TR vs MIC826ZYMT-T5
  • MIC826TYMT-TR vs MIC826YYMT-TR
  • MIC826TYMT-TR vs MIC826YYMT-T5
  • MIC826TYMT-TR vs MIC826WYMT-TR
  • MIC826TYMT-TR vs MIC826WYMT-T5
  • MIC826TYMT-TR vs MIC826TYMT-T5
  • MIC826TYMT-TR vs MIC826SYMT-TR
  • MIC826TYMT-TR vs MIC826SYMT-T5
  • MIC826TYMT-TR vs MIC826RYMT-TR
  • MIC826TYMT-TR vs MIC826RYMT-T5
  • MIC826TYMT-TR vs MIC826MYMT-TR
  • MIC826TYMT-TR vs MIC826MYMT-T5
  • MIC826TYMT-TR vs MIC826LYMT-TR
  • MIC826TYMT-TR vs MIC826LYMT-T5
  • MIC826TYMT-TR vs MIC812TUY-TR
  • MIC826TYMT-TR vs MIC812TUY TR
  • MIC826TYMT-TR vs MIC812TUTR
  • MIC826TYMT-TR vs MIC812TU TR
  • MIC826TYMT-TR vs MIC812SUY-TR
  • MIC826TYMT-TR vs MIC812SUTR
  • MIC826TYMT-TR vs MIC812SU TR
  • MIC826TYMT-TR vs MIC812SU TR
  • MIC826TYMT-TR vs MIC812RUY-TR
  • MIC826TYMT-TR vs MIC812RU TR
  • MIC826TYMT-TR vs MIC812MUY-TR
  • MIC826TYMT-TR vs MIC812MU TR
  • MIC826TYMT-TR vs MIC812MU
  • MIC826TYMT-TR vs MIC812LUY-TR
  • MIC826TYMT-TR vs MIC812LUY
  • MIC826TYMT-TR vs MIC812LUTR
  • MIC826TYMT-TR vs MIC812LU TR
  • MIC826TYMT-TR vs MIC812JUY-TR
  • MIC826TYMT-TR vs MIC812JU TR
  • MIC826TYMT-TR vs MIC812JU
  • MIC826TYMT-TR vs MIC811TUY-TR
  • MIC826TYMT-TR vs MIC811TU TR
  • MIC826TYMT-TR vs MIC811SUY-TR
  • MIC826TYMT-TR vs MIC811SU TR
  • MIC826TYMT-TR vs MIC811RUY-TR
  • MIC826TYMT-TR vs MIC811RUY
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you