☰
MIC809LYC3
MIC809LYC3
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SC70-3
Manufacturer:  Microchip Technology
Datasheet:   MIC809LYC3 Datasheet
History Price: Obsolete
In Stock: 6110
MIC809LYC3 Specification
Specification
Part No
MIC809LYC3
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.63V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-70, SOT-323
Supplier Device Package
SC-70-3
MIC809LYC3 PDF Datasheet
MIC809LYC3 Related Parts
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232YN
MIC1232YN
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC809LYC3 Compare Parts
  • MIC809LYC3 vs MIC826ZYMT-T5
  • MIC809LYC3 vs MIC826YYMT-TR
  • MIC809LYC3 vs MIC826YYMT-T5
  • MIC809LYC3 vs MIC826WYMT-TR
  • MIC809LYC3 vs MIC826WYMT-T5
  • MIC809LYC3 vs MIC826TYMT-TR
  • MIC809LYC3 vs MIC826TYMT-T5
  • MIC809LYC3 vs MIC826SYMT-TR
  • MIC809LYC3 vs MIC826SYMT-T5
  • MIC809LYC3 vs MIC826RYMT-TR
  • MIC809LYC3 vs MIC826RYMT-T5
  • MIC809LYC3 vs MIC826MYMT-TR
  • MIC809LYC3 vs MIC826MYMT-T5
  • MIC809LYC3 vs MIC826LYMT-TR
  • MIC809LYC3 vs MIC826LYMT-T5
  • MIC809LYC3 vs MIC812TUY-TR
  • MIC809LYC3 vs MIC812TUY TR
  • MIC809LYC3 vs MIC812TUTR
  • MIC809LYC3 vs MIC812TU TR
  • MIC809LYC3 vs MIC812SUY-TR
  • MIC809LYC3 vs MIC812SUTR
  • MIC809LYC3 vs MIC812SU TR
  • MIC809LYC3 vs MIC812SU TR
  • MIC809LYC3 vs MIC812RUY-TR
  • MIC809LYC3 vs MIC812RU TR
  • MIC809LYC3 vs MIC812MUY-TR
  • MIC809LYC3 vs MIC812MU TR
  • MIC809LYC3 vs MIC812MU
  • MIC809LYC3 vs MIC812LUY-TR
  • MIC809LYC3 vs MIC812LUY
  • MIC809LYC3 vs MIC812LUTR
  • MIC809LYC3 vs MIC812LU TR
  • MIC809LYC3 vs MIC812JUY-TR
  • MIC809LYC3 vs MIC812JU TR
  • MIC809LYC3 vs MIC812JU
  • MIC809LYC3 vs MIC811TUY-TR
  • MIC809LYC3 vs MIC811TU TR
  • MIC809LYC3 vs MIC811SUY-TR
  • MIC809LYC3 vs MIC811SU TR
  • MIC809LYC3 vs MIC811RUY-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!