Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Microchip Technology MIC79050-4.2BM
MIC79050-4.2BM
Discontinued
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC79050-4.2BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC79050-4.2BM Specification
Specification
Part No
MIC79050-4.2BM
Category
PMIC - Battery Chargers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant, Pulsed
Programmable Features
-
Fault Protection
Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max
-
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
16V
Interface
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC79050-4.2BM PDF Datasheet
MIC79050-4.2BM Datasheet
Click and Download: MIC79050-4.2BM Datasheet
MIC79050-4.2BM Related Parts
MIC79050-4.2BM-TR
Microchip Technology
IC BATT CHG LI-ION 1CELL 8SOIC
MIC79050-4.2BMM
Microchip Technology
IC BATT CHG LI-ION 1CELL 8MSOP
MIC79050-4.2BMM
Microchip Technology
IC BATT CHG LI-ION 1CELL 8MSOP
MIC79050-4.2BMM TR
Microchip Technology
SIMPLE LITHIUM-ION BATTERY CHARG
MIC79050-4.2BMM TS
Micrel
BATT CHARGER LITHIUM ION
MIC79050-4.2BMM-TR
Microchip Technology
IC BATT CHG LI-ION 1CELL 8MSOP
MIC79050-4.2BS
Microchip Technology
IC BATT CHG LI-ION 1CEL SOT223-3
MIC79050-4.2BS
Microchip Technology
IC BATT CHG LI-ION 1CEL SOT223-3
MIC79050-4.2BS TR
Microchip Technology
IC BATT CHG LI-ION 1CEL SOT223-3
MIC79050-4.2YM
Microchip Technology
IC BATT CHG LI-ION 1CELL 8SOIC
MIC79050-4.2YM
Microchip Technology
IC BATT CHG LI-ION 1CELL 8SOIC
MIC79050-4.2YM-TR
Microchip Technology
IC BATT CHG LI-ION 1CELL 8SOIC
MIC79050-4.2BM Compare Parts
MIC79050-4.2BM vs MIC79110YML
MIC79050-4.2BM vs MIC79110BML-TR
MIC79050-4.2BM vs MIC79110-4.2YML-TR
MIC79050-4.2BM vs MIC79110-4.2BML-TR
MIC79050-4.2BM vs MIC79050-4.2YS-TR
MIC79050-4.2BM vs MIC79050-4.2YS
MIC79050-4.2BM vs MIC79050-4.2YMM-TR
MIC79050-4.2BM vs MIC79050-4.2YMM TR
MIC79050-4.2BM vs MIC79050-4.2YMM
MIC79050-4.2BM vs MIC79050-4.2YMM
MIC79050-4.2BM vs MIC79050-4.2YM-TR
MIC79050-4.2BM vs MIC79050-4.2YM
MIC79050-4.2BM vs MIC79050-4.2YM
MIC79050-4.2BM vs MIC79050-4.2BS TR
MIC79050-4.2BM vs MIC79050-4.2BS
MIC79050-4.2BM vs MIC79050-4.2BS
MIC79050-4.2BM vs MIC79050-4.2BMM-TR
MIC79050-4.2BM vs MIC79050-4.2BMM TS
MIC79050-4.2BM vs MIC79050-4.2BMM TR
MIC79050-4.2BM vs MIC79050-4.2BMM
MIC79050-4.2BM vs MIC79050-4.2BMM
MIC79050-4.2BM vs MIC79050-4.2BM-TR
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected