☰
MIC6270BM5-TR
MIC6270BM5-TR
Discontinued
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 9280
MIC6270BM5-TR Specification
Specification
Part No
MIC6270BM5-TR
Category
Linear - Comparators
Manufacturer
Microchip Technology
Series
IttyBitty
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA @ 5V
Current - Quiescent (Max)
1.2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
MIC6270BM5-TR PDF Datasheet
MIC6270BM5-TR Related Parts
MIC6270YM5-TR
MIC6270YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7211BM5-TR
MIC7211BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7211YM5-TR
MIC7211YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7221BM5-TR
MIC7221BM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC7221YM5-TR
MIC7221YM5-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MIC833BM5
MIC833BM5
Micrel
IC COMPARATOR 2 W/VOLT REF SOT23
MIC833BM5-TR
MIC833BM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC833BM5TR
MIC833BM5TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC833YM5-TR
MIC833YM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834BM5-TR
MIC834BM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834YM5-TR
MIC834YM5-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SOT23
MIC834YM5TR
MIC834YM5TR
Microchip Technology
COMPARATOR WITH REFERENCE
MIC6270BM5-TR Compare Parts
  • MIC6270BM5-TR vs MIC845NYC5
  • MIC6270BM5-TR vs MIC845LYC5-TR
  • MIC6270BM5-TR vs MIC845LYC5
  • MIC6270BM5-TR vs MIC845HYC5-TR
  • MIC6270BM5-TR vs MIC845HYC5
  • MIC6270BM5-TR vs MIC842NYMT-TR
  • MIC6270BM5-TR vs MIC842NYMT-T5
  • MIC6270BM5-TR vs MIC842NYC5TR
  • MIC6270BM5-TR vs MIC842NYC5-TR
  • MIC6270BM5-TR vs MIC842NYC5
  • MIC6270BM5-TR vs MIC842NBC5-TR
  • MIC6270BM5-TR vs MIC842LYMT-TR
  • MIC6270BM5-TR vs MIC842LYMT-T5
  • MIC6270BM5-TR vs MIC842LYC5-TR
  • MIC6270BM5-TR vs MIC842LBC5-TR
  • MIC6270BM5-TR vs MIC842LBC5 TR
  • MIC6270BM5-TR vs MIC842HYMT-TR
  • MIC6270BM5-TR vs MIC842HYMT-T5
  • MIC6270BM5-TR vs MIC842HYC5-TR
  • MIC6270BM5-TR vs MIC842HBC5-TR
  • MIC6270BM5-TR vs MIC841NYMT-TR
  • MIC6270BM5-TR vs MIC841NYMT-T5
  • MIC6270BM5-TR vs MIC841NYC5-TR
  • MIC6270BM5-TR vs MIC841NYC5-T5
  • MIC6270BM5-TR vs MIC841NBC5-TR
  • MIC6270BM5-TR vs MIC841NBC5
  • MIC6270BM5-TR vs MIC841LYMT-TR
  • MIC6270BM5-TR vs MIC841LYMT-T5
  • MIC6270BM5-TR vs MIC841LYC5-TR
  • MIC6270BM5-TR vs MIC841LBC5TR
  • MIC6270BM5-TR vs MIC841LBC5-TR
  • MIC6270BM5-TR vs MIC841HYMT-TR
  • MIC6270BM5-TR vs MIC841HYMT-T5
  • MIC6270BM5-TR vs MIC841HYC5-TR
  • MIC6270BM5-TR vs MIC841HBC5-TR
  • MIC6270BM5-TR vs MIC834YM5TR
  • MIC6270BM5-TR vs MIC834YM5-TR
  • MIC6270BM5-TR vs MIC834BM5-TR
  • MIC6270BM5-TR vs MIC833YM5-TR
  • MIC6270BM5-TR vs MIC833BM5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.