Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Microchip Technology MIC5800YM
MIC5800YM
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER BIPOLAR 1:1 14SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC5800YM Datasheet
History Price: $2.37000
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC5800YM Specification
Specification
Part No
MIC5800YM
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Latched Driver
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
Strobe, Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MIC5800YM PDF Datasheet
MIC5800YM Datasheet
Click and Download: MIC5800YM Datasheet
MIC5800YM Related Parts
MIC2003-0.5YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.5YML
Micrel
CURRENT LIMITING CIRCUIT PROTECT
MIC2003-0.5YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-0.8YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-0.8YML-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6MLF
MIC2003-1.2YM5
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC2003-1.2YM5TX
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-5
MIC5800YM Compare Parts
MIC5800YM vs MIC95410YFL-T5
MIC5800YM vs MIC94305YMT-TR
MIC5800YM vs MIC94305YMT-T5
MIC5800YM vs MIC94305YCS-TR
MIC5800YM vs MIC94300YMT-TR
MIC5800YM vs MIC94300YMT-T5
MIC5800YM vs MIC94300YCS-TR
MIC5800YM vs MIC94165YCS-TR
MIC5800YM vs MIC94164YCS-TR
MIC5800YM vs MIC94163YCS-TR
MIC5800YM vs MIC94162YCS-TR
MIC5800YM vs MIC94161YCS-TR
MIC5800YM vs MIC94095YMT-TR
MIC5800YM vs MIC94095YC6-TR
MIC5800YM vs MIC94094YMT-TR
MIC5800YM vs MIC94094YC6-TR
MIC5800YM vs MIC94093YMT-TR
MIC5800YM vs MIC94093YC6-TR
MIC5800YM vs MIC94092YMT-TR
MIC5800YM vs MIC94092YC6-TR
MIC5800YM vs MIC94091YMT-TR
MIC5800YM vs MIC94091YC6-TR
MIC5800YM vs MIC94090YMT-TR
MIC5800YM vs MIC94090YC6-TR
MIC5800YM vs MIC94085YFT-TR
MIC5800YM vs MIC94084YFT-TR
MIC5800YM vs MIC94083YFT-TR
MIC5800YM vs MIC94082YFT-TR
MIC5800YM vs MIC94081YFT-TR
MIC5800YM vs MIC94080YFT-TR
MIC5800YM vs MIC94073YMT-TR
MIC5800YM vs MIC94073YMT
MIC5800YM vs MIC94073YC6-TR
MIC5800YM vs MIC94073YC6
MIC5800YM vs MIC94072YMT-TR
MIC5800YM vs MIC94072YMT
MIC5800YM vs MIC94072YC6-TR
MIC5800YM vs MIC94071YMT-TR
MIC5800YM vs MIC94071YC6-TR
MIC5800YM vs MIC94070YMT-TR
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described