MIC5156-3.3BM
MIC5156-3.3BM
Discontinued
Description:  IC LNR REG CTRLR 1OUT 8SOIC
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 35300
MIC5156-3.3BM Specification
Specification
Part No
MIC5156-3.3BM
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Fixed
Number of Outputs
1
Current - Supply
2.7mA
Voltage - Input
3V ~ 36V
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Supplier Device Package
8-SOIC
MIC5156-3.3BM PDF Datasheet
MIC5156-3.3BM Related Parts
MIC2571-1BMM TS
MIC2571-1BMM TS
Micrel
SINGLE-CELL SWITCHING REGULATOR
MIC2571-2BMM TS
MIC2571-2BMM TS
Micrel
SINGLE-CELL SWITCHING REGULATOR
MIC2920A-48BS TR
MIC2920A-48BS TR
Micrel
MIC2920A-48BS TR, 400 MA LOW-D
MIC29503BT L2
MIC29503BT L2
Micrel
HIGH-CURRENT LOW-DROPOUT REGULAT
MIC29503BT L3
MIC29503BT L3
Micrel
HIGH-CURRENT LOW-DROPOUT REGULAT
MIC3775-1.5BMMTS
MIC3775-1.5BMMTS
Micrel
750 MA MICROCAP LOW VOLTAGE LOW-
MIC39151-25BT
MIC39151-25BT
Micrel
1.5 AMP LOW VOLTAGE LOW-DROPOUT
MIC39300-2.5BUTR REEL
MIC39300-2.5BUTR REEL
Micrel
3 AMP LOW VOLTAGE LOW-DROPOUT
MIC39301-18BU
MIC39301-18BU
Micrel
3 AMP LOW VOLTAGE LOW-DROPOUT
MIC49150-0.9W
MIC49150-0.9W
Micrel
1.5 AMP LOW VOLTAGE LDO REGULATO
MIC5156-3.3BM-TR
MIC5156-3.3BM-TR
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
MIC5156-3.3BN
MIC5156-3.3BN
Microchip Technology
SUPER LDO REGULATOR CONTROLLER
MIC5156-3.3BM Compare Parts
  • MIC5156-3.3BM vs MIC5335-SRYMT
  • MIC5156-3.3BM vs MIC5335-SPYMT
  • MIC5156-3.3BM vs MIC5335-SOYMT
  • MIC5156-3.3BM vs MIC5335-SNYMT
  • MIC5156-3.3BM vs MIC5335-SKYMT
  • MIC5156-3.3BM vs MIC5335-SJYMT
  • MIC5156-3.3BM vs MIC5335-SFYMT
  • MIC5156-3.3BM vs MIC5335-PNYMT
  • MIC5156-3.3BM vs MIC5335-PMYMT
  • MIC5156-3.3BM vs MIC5335-PJYMT
  • MIC5156-3.3BM vs MIC5335-OOYMT
  • MIC5156-3.3BM vs MIC5335-OGYMT
  • MIC5156-3.3BM vs MIC5335-NNYMT
  • MIC5156-3.3BM vs MIC5335-NKYMT
  • MIC5156-3.3BM vs MIC5335-NDYMT
  • MIC5156-3.3BM vs MIC5335-MKYMT
  • MIC5156-3.3BM vs MIC5335-MFYMT
  • MIC5156-3.3BM vs MIC5335-LLYMT
  • MIC5156-3.3BM vs MIC5335-KGYMT
  • MIC5156-3.3BM vs MIC5335-KDYMT
  • MIC5156-3.3BM vs MIC5335-JJYMT
  • MIC5156-3.3BM vs MIC5335-JGYMT
  • MIC5156-3.3BM vs MIC5335-GWYMT
  • MIC5156-3.3BM vs MIC5335-GGYMT
  • MIC5156-3.3BM vs MIC5335-GFYMT
  • MIC5156-3.3BM vs MIC5322-MFYMT
  • MIC5156-3.3BM vs MIC5321-SJYMT
  • MIC5156-3.3BM vs MIC5321-SGYMT
  • MIC5156-3.3BM vs MIC5321-PPYMT
  • MIC5156-3.3BM vs MIC5321-PKYMT
  • MIC5156-3.3BM vs MIC5321-PGYMT
  • MIC5156-3.3BM vs MIC5321-OOYMT
  • MIC5156-3.3BM vs MIC5321-MMYMT
  • MIC5156-3.3BM vs MIC5321-MMYML
  • MIC5156-3.3BM vs MIC5321-MMYD6
  • MIC5156-3.3BM vs MIC5321-MGYMT
  • MIC5156-3.3BM vs MIC5321-MFYML
  • MIC5156-3.3BM vs MIC5321-LLYMT
  • MIC5156-3.3BM vs MIC5320KGYML
  • MIC5156-3.3BM vs MIC5320-SSYMT
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.