☰
MIC502YM
MIC502YM
Obsolete
Description:  IC MOTOR DRIVER 4V-13.2V 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC502YM Datasheet
History Price: Obsolete
In Stock: 18380
MIC502YM Specification
Specification
Part No
MIC502YM
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Speed
Output Configuration
Pre-Driver - Low Side
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
4V ~ 13.2V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MIC502YM PDF Datasheet
MIC502YM Related Parts
MIC502BM
MIC502BM
Microchip Technology
IC MOTOR DRIVER 4V-13.2V 8SOIC
MIC502BM-TR
MIC502BM-TR
Microchip Technology
IC MOTOR DRIVER 4V-13.2V 8SOIC
MIC502BN
MIC502BN
Microchip Technology
FAN MANAGEMENT IC
MIC502BN
MIC502BN
Microchip Technology
IC MOTOR DRIVER 4V-13.2V 8DIP
MIC502YM-TR
MIC502YM-TR
Microchip Technology
IC MOTOR DRIVER 4V-13.2V 8SOIC
MIC502YN
MIC502YN
Microchip Technology
IC MOTOR DRIVER 4V-13.2V 8DIP
MIC502YM Compare Parts
  • MIC502YM vs MIC502YM-TR
  • MIC502YM vs MIC502BN
  • MIC502YM vs MIC502BN
  • MIC502YM vs MIC502BM-TR
  • MIC502YM vs MIC502BM
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you