☰
MIC38C43YMM
MIC38C43YMM
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   MIC38C43YMM Datasheet
History Price: $2.04000
In Stock: 10870
MIC38C43YMM Specification
Specification
Part No
MIC38C43YMM
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Buck, Boost, Flyback, Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 20V
Frequency - Switching
500kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MIC38C43YMM PDF Datasheet
MIC38C43YMM Related Parts
MIC2101YML-TR
MIC2101YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2102YML-TR
MIC2102YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2103YML-TR
MIC2103YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2104YML-TR
MIC2104YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2111BYMT-T5
MIC2111BYMT-T5
Microchip Technology
IC REG CTRLR BUCK 20TQFN
MIC2111BYMT-TR
MIC2111BYMT-TR
Microchip Technology
IC REG CTRLR BUCK 20TQFN
MIC2124YMM
MIC2124YMM
Microchip Technology
IC REG CTRLR BUCK 10MSOP
MIC2124YMM-TR
MIC2124YMM-TR
Microchip Technology
IC REG CTRLR BUCK 10MSOP
MIC2125YML-T5
MIC2125YML-T5
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2125YML-TR
MIC2125YML-TR
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2126YML-T5
MIC2126YML-T5
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2126YML-TR
MIC2126YML-TR
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC38C43YMM Compare Parts
  • MIC38C43YMM vs MIC38HC45YN
  • MIC38C43YMM vs MIC38HC45YM-TR
  • MIC38C43YMM vs MIC38HC45YM
  • MIC38C43YMM vs MIC38HC45BN
  • MIC38C43YMM vs MIC38HC45BM-TR
  • MIC38C43YMM vs MIC38HC45BM
  • MIC38C43YMM vs MIC38HC45BM
  • MIC38C43YMM vs MIC38HC45-1YN
  • MIC38C43YMM vs MIC38HC45-1YM-TR
  • MIC38C43YMM vs MIC38HC45-1YM
  • MIC38C43YMM vs MIC38HC45-1BN
  • MIC38C43YMM vs MIC38HC45-1BN
  • MIC38C43YMM vs MIC38HC45-1BM-TR
  • MIC38C43YMM vs MIC38HC45-1BM
  • MIC38C43YMM vs MIC38HC45-1BM
  • MIC38C43YMM vs MIC38HC43YN
  • MIC38C43YMM vs MIC38HC43YM-TR
  • MIC38C43YMM vs MIC38HC43YM
  • MIC38C43YMM vs MIC38HC43BN
  • MIC38C43YMM vs MIC38HC43BN
  • MIC38C43YMM vs MIC38HC43BM-TR
  • MIC38C43YMM vs MIC38HC43BM
  • MIC38C43YMM vs MIC38HC43BM
  • MIC38C43YMM vs MIC38HC43-1YN
  • MIC38C43YMM vs MIC38HC43-1YM-TR
  • MIC38C43YMM vs MIC38HC43-1YM
  • MIC38C43YMM vs MIC38HC43-1BN
  • MIC38C43YMM vs MIC38HC43-1BN
  • MIC38C43YMM vs MIC38HC43-1BM-TR
  • MIC38C43YMM vs MIC38HC43-1BM
  • MIC38C43YMM vs MIC38HC42BM TR
  • MIC38C43YMM vs MIC38C45YN
  • MIC38C43YMM vs MIC38C45YMM-TR
  • MIC38C43YMM vs MIC38C45YMM
  • MIC38C43YMM vs MIC38C45YM-TR
  • MIC38C43YMM vs MIC38C45YM
  • MIC38C43YMM vs MIC38C45BN
  • MIC38C43YMM vs MIC38C45BN
  • MIC38C43YMM vs MIC38C45BMM-TR
  • MIC38C43YMM vs MIC38C45BMM
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its