☰
MIC3003AGML
MIC3003AGML
Active
Description:  IC LASER 3.6V 24MLF
Manufacturer:  Microchip Technology
Datasheet:   MIC3003AGML Datasheet
History Price: $6.88500
In Stock: 36210
MIC3003AGML Specification
Specification
Part No
MIC3003AGML
Category
PMIC - Laser Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Data Rate
-
Number of Channels
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
24-MLF? (4x4)
Mounting Type
Surface Mount
MIC3003AGML Related Parts
MIC3002GML
MIC3002GML
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
MIC3002GML
MIC3002GML
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3002GML TR
MIC3002GML TR
Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
MIC3002GML-TR
MIC3002GML-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GFL
MIC3003GFL
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GFL-TR
MIC3003GFL-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GML
MIC3003GML
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003GML-TR
MIC3003GML-TR
Microchip Technology
FOM CONTROLLER WITH INTERNAL CAL
MIC3003GML-TR
MIC3003GML-TR
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF
MIC3003AGML-TR
MIC3003AGML-TR
Microchip Technology
IC LASER 3.6V 24MLF
MIC3003AGML Compare Parts
  • MIC3003AGML vs MIC3003GML-TR
  • MIC3003AGML vs MIC3003GML
  • MIC3003AGML vs MIC3003GFL-TR
  • MIC3003AGML vs MIC3003GFL
  • MIC3003AGML vs MIC3002GML-TR
  • MIC3003AGML vs MIC3002GML TR
  • MIC3003AGML vs MIC3002GML
  • MIC3003AGML vs MIC3002GML
  • MIC3003AGML vs MIC3003AGML-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much