Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Microchip Technology MIC25400YML-TR
MIC25400YML-TR
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH BUCK 24MLF
Manufacturer:
Microchip Technology
Datasheet:
MIC25400YML-TR Datasheet
History Price: Obsolete
In Stock: 21320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC25400YML-TR Specification
Specification
Part No
MIC25400YML-TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Buck
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 13.2V
Duty Cycle
75%
Frequency - Switching
1MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
24-VFQFN Exposed Pad, 24-MLF?
Supplier Device Package
24-MLF? (4x4)
Mounting Type
Surface Mount
MIC25400YML-TR PDF Datasheet
MIC25400YML-TR Datasheet
Click and Download: MIC25400YML-TR Datasheet
MIC25400YML-TR Related Parts
MIC3808BM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808BM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808BMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808BMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808YM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808YM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8SOIC
MIC3808YMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3808YMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 8MSOP
MIC3838BMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838BMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838YMM
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC3838YMM-TR
Microchip Technology
IC OFFLINE SW PUSH-PULL 10MSOP
MIC25400YML-TR Compare Parts
MIC25400YML-TR vs MIC38HC44YM-TR
MIC25400YML-TR vs MIC38HC44YM
MIC25400YML-TR vs MIC38HC44BN
MIC25400YML-TR vs MIC38HC44BM-TR
MIC25400YML-TR vs MIC38HC44BM TR
MIC25400YML-TR vs MIC38HC44BM
MIC25400YML-TR vs MIC38HC44BM
MIC25400YML-TR vs MIC38HC44-1YN
MIC25400YML-TR vs MIC38HC44-1YM-TR
MIC25400YML-TR vs MIC38HC44-1YM
MIC25400YML-TR vs MIC38HC44-1BN
MIC25400YML-TR vs MIC38HC44-1BN
MIC25400YML-TR vs MIC38HC44-1BM-TR
MIC25400YML-TR vs MIC38HC44-1BM
MIC25400YML-TR vs MIC38HC44-1BM
MIC25400YML-TR vs MIC38HC42YN
MIC25400YML-TR vs MIC38HC42YN
MIC25400YML-TR vs MIC38HC42YM-TR
MIC25400YML-TR vs MIC38HC42YM
MIC25400YML-TR vs MIC38HC42BN
MIC25400YML-TR vs MIC38HC42BM-TR
MIC25400YML-TR vs MIC38HC42BM
MIC25400YML-TR vs MIC38HC42BM
MIC25400YML-TR vs MIC38HC42-1YN
MIC25400YML-TR vs MIC38HC42-1YM-TR
MIC25400YML-TR vs MIC38HC42-1YM
MIC25400YML-TR vs MIC38HC42-1BN
MIC25400YML-TR vs MIC38HC42-1BN
MIC25400YML-TR vs MIC38HC42-1BM-TR
MIC25400YML-TR vs MIC38HC42-1BM
MIC25400YML-TR vs MIC38HC42-1BM
MIC25400YML-TR vs MIC38C44YN
MIC25400YML-TR vs MIC38C44YN
MIC25400YML-TR vs MIC38C44YMM-TR
MIC25400YML-TR vs MIC38C44YMM
MIC25400YML-TR vs MIC38C44YM-TR
MIC25400YML-TR vs MIC38C44YM
MIC25400YML-TR vs MIC38C44BN
MIC25400YML-TR vs MIC38C44BN
MIC25400YML-TR vs MIC38C44BMM-TR
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you