Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Microchip Technology MIC2185BM
MIC2185BM
Discontinued
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16SOIC
Manufacturer:
Microchip Technology
Datasheet:
MIC2185BM Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2185BM Specification
Specification
Part No
MIC2185BM
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2.9V ~ 14V
Frequency - Switching
400kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MIC2185BM PDF Datasheet
MIC2185BM Datasheet
Click and Download: MIC2185BM Datasheet
MIC2185BM Related Parts
MIC2101YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2102YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2103YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2104YML-TR
Microchip Technology
IC REG CTRLR BUCK 16MLF
MIC2111BYMT-T5
Microchip Technology
IC REG CTRLR BUCK 20TQFN
MIC2111BYMT-TR
Microchip Technology
IC REG CTRLR BUCK 20TQFN
MIC2124YMM
Microchip Technology
IC REG CTRLR BUCK 10MSOP
MIC2124YMM-TR
Microchip Technology
IC REG CTRLR BUCK 10MSOP
MIC2125YML-T5
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2125YML-TR
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2126YML-T5
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2126YML-TR
Microchip Technology
IC REG CTRLR BUCK 16VQFN
MIC2185BM Compare Parts
MIC2185BM vs MIC38HC45YN
MIC2185BM vs MIC38HC45YM-TR
MIC2185BM vs MIC38HC45YM
MIC2185BM vs MIC38HC45BN
MIC2185BM vs MIC38HC45BM-TR
MIC2185BM vs MIC38HC45BM
MIC2185BM vs MIC38HC45BM
MIC2185BM vs MIC38HC45-1YN
MIC2185BM vs MIC38HC45-1YM-TR
MIC2185BM vs MIC38HC45-1YM
MIC2185BM vs MIC38HC45-1BN
MIC2185BM vs MIC38HC45-1BN
MIC2185BM vs MIC38HC45-1BM-TR
MIC2185BM vs MIC38HC45-1BM
MIC2185BM vs MIC38HC45-1BM
MIC2185BM vs MIC38HC43YN
MIC2185BM vs MIC38HC43YM-TR
MIC2185BM vs MIC38HC43YM
MIC2185BM vs MIC38HC43BN
MIC2185BM vs MIC38HC43BN
MIC2185BM vs MIC38HC43BM-TR
MIC2185BM vs MIC38HC43BM
MIC2185BM vs MIC38HC43BM
MIC2185BM vs MIC38HC43-1YN
MIC2185BM vs MIC38HC43-1YM-TR
MIC2185BM vs MIC38HC43-1YM
MIC2185BM vs MIC38HC43-1BN
MIC2185BM vs MIC38HC43-1BN
MIC2185BM vs MIC38HC43-1BM-TR
MIC2185BM vs MIC38HC43-1BM
MIC2185BM vs MIC38HC42BM TR
MIC2185BM vs MIC38C45YN
MIC2185BM vs MIC38C45YMM-TR
MIC2185BM vs MIC38C45YMM
MIC2185BM vs MIC38C45YM-TR
MIC2185BM vs MIC38C45YM
MIC2185BM vs MIC38C45BN
MIC2185BM vs MIC38C45BN
MIC2185BM vs MIC38C45BMM-TR
MIC2185BM vs MIC38C45BMM
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its