Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology MIC2012-2PCQS
MIC2012-2PCQS
Discontinued
Interface - Controllers
Description:
IC USB PWR CTRLR DUAL 16-QSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC2012-2PCQS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2012-2PCQS Specification
Specification
Part No
MIC2012-2PCQS
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
-
Standards
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
16μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MIC2012-2PCQS PDF Datasheet
MIC2012-2PCQS Datasheet
Click and Download: MIC2012-2PCQS Datasheet
MIC2012-2PCQS Related Parts
MIC2010-1PBQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PBQS TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PCQS
Microchip Technology
USB POWER CONTROLLER
MIC2010-1PCQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PCQS-TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PZQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-1PZQS-TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PBQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PBQS TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PCQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PCQS-TR
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2010-2PZQS
Microchip Technology
IC USB PWR CTRLR DUAL 16-QSOP
MIC2012-2PCQS Compare Parts
MIC2012-2PCQS vs MIC2072PCM
MIC2012-2PCQS vs MIC2072PCM
MIC2012-2PCQS vs MIC2072BM-TR
MIC2012-2PCQS vs MIC2072BM
MIC2012-2PCQS vs MIC2072-2PZQS-TR
MIC2012-2PCQS vs MIC2072-2PZQS
MIC2012-2PCQS vs MIC2072-2PCQS-TR
MIC2012-2PCQS vs MIC2072-2PCQS
MIC2012-2PCQS vs MIC2072-2BQS-TR
MIC2012-2PCQS vs MIC2072-2BQS
MIC2012-2PCQS vs MIC2072-1PCQS-TR
MIC2012-2PCQS vs MIC2072-1PCQS
MIC2012-2PCQS vs MIC2070-2PZQS TR
MIC2012-2PCQS vs MIC2070-2PZQS
MIC2012-2PCQS vs MIC2070-2PCQS-TR
MIC2012-2PCQS vs MIC2070-2PCQS
MIC2012-2PCQS vs MIC2070-1PZQS TR
MIC2012-2PCQS vs MIC2070-1PZQS
MIC2012-2PCQS vs MIC2070-1PCQS-TR
MIC2012-2PCQS vs MIC2070-1PCQS
MIC2012-2PCQS vs MIC2070-1BQS TR
MIC2012-2PCQS vs MIC2070-1BQS
MIC2012-2PCQS vs MIC2012ZM-TR
MIC2012-2PCQS vs MIC2012ZM
MIC2012-2PCQS vs MIC2012YM-TR
MIC2012-2PCQS vs MIC2012YM
MIC2012-2PCQS vs MIC2012PZMTR
MIC2012-2PCQS vs MIC2012PZM-TR
MIC2012-2PCQS vs MIC2012PZM
MIC2012-2PCQS vs MIC2012PZM
MIC2012-2PCQS vs MIC2012PCM-TR
MIC2012-2PCQS vs MIC2012PCM
MIC2012-2PCQS vs MIC2012PCM
MIC2012-2PCQS vs MIC2012PBM-TR
MIC2012-2PCQS vs MIC2012PBM
MIC2012-2PCQS vs MIC2012CM-TR
MIC2012-2PCQS vs MIC2012CM
MIC2012-2PCQS vs MIC2012BM-TR
MIC2012-2PCQS vs MIC2012BM
MIC2012-2PCQS vs MIC2012-2ZQS TR
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend