☰
MCP96L00-E/MX
MCP96L00-E/MX
Active
Description:  +/- 4.0C THERMOCOUPLE TO I2C CON
Manufacturer:  Microchip Technology
History Price: $5.30000
In Stock: 32460
MCP96L00-E/MX Specification
Specification
Part No
MCP96L00-E/MX
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Thermocouple to Digital Converter
Input Type
Thermocouple
Output Type
I2C
Current - Supply
300 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-VQFN Exposed Pad
Supplier Device Package
20-MQFN (5x5)
MCP96L00-E/MX PDF Datasheet
MCP96L00-E/MX Related Parts
MCP9600-E/MX
MCP9600-E/MX
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
MCP9600-I/MX
MCP9600-I/MX
Microchip Technology
IC THRMOCPLE TO DIG CONV 20MQFN
MCP9600T-E/MX
MCP9600T-E/MX
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
MCP9600T-I/MX
MCP9600T-I/MX
Microchip Technology
IC THRMOCPLE TO DIG CONV 20MQFN
MCP9601-E/MX
MCP9601-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP9601T-E/MX
MCP9601T-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96L00T-E/MX
MCP96L00T-E/MX
Microchip Technology
+/- 4.0C THERMOCOUPLE TO I2C CON
MCP96L01-E/MX
MCP96L01-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96L01T-E/MX
MCP96L01T-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96RL00-E/MX
MCP96RL00-E/MX
Microchip Technology
THERMOCOUPLE I2C CONVERTER
MCP96RL00T-E/MX
MCP96RL00T-E/MX
Microchip Technology
THERMOCOUPLE I2C CONVERTER
MCP96RL01-E/MX
MCP96RL01-E/MX
Microchip Technology
IC THERMOCOUPLE
MCP96L00-E/MX Compare Parts
  • MCP96L00-E/MX vs MCP96RL01-E/MX
  • MCP96L00-E/MX vs MCP96RL00T-E/MX
  • MCP96L00-E/MX vs MCP96RL00-E/MX
  • MCP96L00-E/MX vs MCP96L01T-E/MX
  • MCP96L00-E/MX vs MCP96L01-E/MX
  • MCP96L00-E/MX vs MCP96L00T-E/MX
  • MCP96L00-E/MX vs MCP9601T-E/MX
  • MCP96L00-E/MX vs MCP9601-E/MX
  • MCP96L00-E/MX vs MCP9600T-I/MX
  • MCP96L00-E/MX vs MCP9600T-E/MX
  • MCP96L00-E/MX vs MCP9600-I/MX
  • MCP96L00-E/MX vs MCP9600-E/MX
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.