Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology MCP8063-E/MD
MCP8063-E/MD
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2V-14V 8DFN
Manufacturer:
Microchip Technology
Datasheet:
MCP8063-E/MD Datasheet
History Price: $1.76000
In Stock: 27520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP8063-E/MD Specification
Specification
Part No
MCP8063-E/MD
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
PWM
Technology
DMOS
Step Resolution
-
Applications
General Purpose
Current - Output
1.5A
Voltage - Supply
2V ~ 14V
Voltage - Load
2V ~ 14V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN (4x4)
MCP8063-E/MD PDF Datasheet
MCP8063-E/MD Datasheet
Click and Download: MCP8063-E/MD Datasheet
MCP8063-E/MD Related Parts
MCP8021T-3315E/9PX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8021T-3315H/9PX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8021T-5015E/9PX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8021T-5015H/9PX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8022T-3315E/NHX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8022T-3315H/NHX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8022T-5015E/NHX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8022T-5015H/NHX
Microchip Technology
3-PHASE BRUSHLESS DC MOTOR GATE
MCP8024-H/MP
Microchip Technology
IC MOTOR DRIVER 6V-28V 40QFN
MCP8024-H/PT
Microchip Technology
IC MOTOR DRIVER 6V-28V 48TQFP
MCP8024T-H/MP
Microchip Technology
IC MOTOR DRIVER 6V-28V 40QFN
MCP8024T-H/PT
Microchip Technology
IC MOTOR DRIVER 6V-28V 48TQFP
MCP8063-E/MD Compare Parts
MCP8063-E/MD vs MCP8063-E/MDVAO
MCP8063-E/MD vs MCP8026T-115H/PTVAO
MCP8063-E/MD vs MCP8026T-115H/PT
MCP8063-E/MD vs MCP8026T-115H/MP
MCP8063-E/MD vs MCP8026T-115E/PT
MCP8063-E/MD vs MCP8026T-115E/MP
MCP8063-E/MD vs MCP8026-115H/PT
MCP8063-E/MD vs MCP8026-115H/MP
MCP8063-E/MD vs MCP8026-115E/PT
MCP8063-E/MD vs MCP8026-115E/MP
MCP8063-E/MD vs MCP8025T-115H/PT
MCP8063-E/MD vs MCP8025T-115H/MP
MCP8063-E/MD vs MCP8025T-115E/PT
MCP8063-E/MD vs MCP8025T-115E/MP
MCP8063-E/MD vs MCP8025AT-115H/PT
MCP8063-E/MD vs MCP8025AT-115H/MPVAO
MCP8063-E/MD vs MCP8025AT-115H/MP
MCP8063-E/MD vs MCP8025AT-115E/PT
MCP8063-E/MD vs MCP8025AT-115E/MP
MCP8063-E/MD vs MCP8025A-115H/PT
MCP8063-E/MD vs MCP8025A-115H/MPVAO
MCP8063-E/MD vs MCP8025A-115H/MP
MCP8063-E/MD vs MCP8025A-115E/PT
MCP8063-E/MD vs MCP8025A-115E/MP
MCP8063-E/MD vs MCP8025-115H/PT
MCP8063-E/MD vs MCP8025-115H/MP
MCP8063-E/MD vs MCP8025-115E/PT
MCP8063-E/MD vs MCP8025-115E/MP
MCP8063-E/MD vs MCP8024T-H/PT
MCP8063-E/MD vs MCP8024T-H/MP
MCP8063-E/MD vs MCP8024-H/PT
MCP8063-E/MD vs MCP8024-H/MP
MCP8063-E/MD vs MCP8022T-5015H/NHX
MCP8063-E/MD vs MCP8022T-5015E/NHX
MCP8063-E/MD vs MCP8022T-3315H/NHX
MCP8063-E/MD vs MCP8022T-3315E/NHX
MCP8063-E/MD vs MCP8021T-5015H/9PX
MCP8063-E/MD vs MCP8021T-5015E/9PX
MCP8063-E/MD vs MCP8021T-3315H/9PX
MCP8063-E/MD vs MCP8021T-3315E/9PX
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!