☰
MCP6G02-E/MS
MCP6G02-E/MS
Active
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.84000
In Stock: 28825
MCP6G02-E/MS Specification
Specification
Part No
MCP6G02-E/MS
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Variable Gain Amplifier
Applications
Driver
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
MCP6G02-E/MS PDF Datasheet
MCP6G02-E/MS Related Parts
MCP6G02-E/SN
MCP6G02-E/SN
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8SOIC
MCP6G02T-E/MS
MCP6G02T-E/MS
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8MSOP
MCP6G02T-E/SN
MCP6G02T-E/SN
Microchip Technology
IC OPAMP GP 2 CIRCUIT 8SOIC
MCP6G04-E/SL
MCP6G04-E/SL
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
MCP6G04-E/ST
MCP6G04-E/ST
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP
MCP6G04T-E/SL
MCP6G04T-E/SL
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
MCP6G04T-E/ST
MCP6G04T-E/ST
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP
MCP6S22-I/MS
MCP6S22-I/MS
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8MSOP
MCP6S22-I/P
MCP6S22-I/P
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
MCP6S22-I/SN
MCP6S22-I/SN
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
MCP6S22T-I/MS
MCP6S22T-I/MS
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8MSOP
MCP6S22T-I/SN
MCP6S22T-I/SN
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
MCP6G02-E/MS Compare Parts
  • MCP6G02-E/MS vs MCP6S93-E/UN
  • MCP6G02-E/MS vs MCP6S92T-E/SN
  • MCP6G02-E/MS vs MCP6S92T-E/MSVAO
  • MCP6G02-E/MS vs MCP6S92T-E/MS
  • MCP6G02-E/MS vs MCP6S92-E/SN
  • MCP6G02-E/MS vs MCP6S92-E/P
  • MCP6G02-E/MS vs MCP6S92-E/MS
  • MCP6G02-E/MS vs MCP6S28T-I/SL
  • MCP6G02-E/MS vs MCP6S28-I/SL
  • MCP6G02-E/MS vs MCP6S28-I/P
  • MCP6G02-E/MS vs MCP6S26T-I/ST
  • MCP6G02-E/MS vs MCP6S26T-I/SL
  • MCP6G02-E/MS vs MCP6S26-I/ST
  • MCP6G02-E/MS vs MCP6S26-I/SL
  • MCP6G02-E/MS vs MCP6S26-I/P
  • MCP6G02-E/MS vs MCP6S22T-I/SN
  • MCP6G02-E/MS vs MCP6S22T-I/MS
  • MCP6G02-E/MS vs MCP6S22-I/SN
  • MCP6G02-E/MS vs MCP6S22-I/P
  • MCP6G02-E/MS vs MCP6S22-I/MS
  • MCP6G02-E/MS vs MCP6G04T-E/ST
  • MCP6G02-E/MS vs MCP6G04T-E/SL
  • MCP6G02-E/MS vs MCP6G04-E/ST
  • MCP6G02-E/MS vs MCP6G04-E/SL
  • MCP6G02-E/MS vs MCP6G02T-E/SN
  • MCP6G02-E/MS vs MCP6G02T-E/MS
  • MCP6G02-E/MS vs MCP6G02-E/SN
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class