Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Microchip Technology MCP6569-E/SL
MCP6569-E/SL
Active
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:
Microchip Technology
Datasheet:
MCP6569-E/SL Datasheet
History Price: $1.89000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP6569-E/SL Specification
Specification
Part No
MCP6569-E/SL
Category
Linear - Comparators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Open-Drain
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
130μA
CMRR, PSRR (Typ)
66dB CMRR, 70dB PSRR
Propagation Delay (Max)
80ns
Hysteresis
5mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
MCP6569-E/SL PDF Datasheet
MCP6569-E/SL Datasheet
Click and Download: MCP6569-E/SL Datasheet
MCP6569-E/SL Related Parts
MCP6541-E/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
MCP6541-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
MCP6541-I/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
MCP6541-I/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
MCP6541RT-E/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541RT-I/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541T-E/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/OTGVAO
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/OTVAO
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6569-E/SL Compare Parts
MCP6569-E/SL vs MCP65R46T-1202E/CHY
MCP6569-E/SL vs MCP65R41T-2402E/CHY
MCP6569-E/SL vs MCP65R41T-1202E/CHY
MCP6569-E/SL vs MCP6569T-E/STVAO
MCP6569-E/SL vs MCP6569T-E/ST
MCP6569-E/SL vs MCP6569T-E/SL
MCP6569-E/SL vs MCP6569-E/STVAO
MCP6569-E/SL vs MCP6569-E/ST
MCP6569-E/SL vs MCP6568T-E/CH
MCP6569-E/SL vs MCP6567T-E/SN
MCP6569-E/SL vs MCP6567T-E/MSVAO
MCP6569-E/SL vs MCP6567T-E/MS
MCP6569-E/SL vs MCP6567-E/SN
MCP6569-E/SL vs MCP6567-E/MSVAO
MCP6569-E/SL vs MCP6567-E/MS
MCP6569-E/SL vs MCP6566UT-E/OTVAO
MCP6569-E/SL vs MCP6566UT-E/OT
MCP6569-E/SL vs MCP6566T-E/OTVAO
MCP6569-E/SL vs MCP6566T-E/OT
MCP6569-E/SL vs MCP6566T-E/LTVAO
MCP6569-E/SL vs MCP6566T-E/LT
MCP6569-E/SL vs MCP6566RT-E/OT
MCP6569-E/SL vs MCP6564T-E/STVAO
MCP6569-E/SL vs MCP6564T-E/ST
MCP6569-E/SL vs MCP6564T-E/SLVAO
MCP6569-E/SL vs MCP6564T-E/SL
MCP6569-E/SL vs MCP6564-E/STVAO
MCP6569-E/SL vs MCP6564-E/ST
MCP6569-E/SL vs MCP6564-E/SL
MCP6569-E/SL vs MCP6562T-E/SNVAO
MCP6569-E/SL vs MCP6562T-E/SN
MCP6569-E/SL vs MCP6562T-E/MSVAO
MCP6569-E/SL vs MCP6562T-E/MS
MCP6569-E/SL vs MCP6562-E/SN
MCP6569-E/SL vs MCP6562-E/MS
MCP6569-E/SL vs MCP6561UT-E/OT
MCP6569-E/SL vs MCP6561T-E/OTVAO
MCP6569-E/SL vs MCP6561T-E/OT
MCP6569-E/SL vs MCP6561T-E/LTVAO
MCP6569-E/SL vs MCP6561T-E/LT
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend