☰
MCP6564-E/ST
MCP6564-E/ST
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  Microchip Technology
History Price: $1.89000
In Stock: 8000
MCP6564-E/ST Specification
Specification
Part No
MCP6564-E/ST
Category
Linear - Comparators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
130μA
CMRR, PSRR (Typ)
66dB CMRR, 70dB PSRR
Propagation Delay (Max)
80ns
Hysteresis
5mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
MCP6564-E/ST PDF Datasheet
MCP6564-E/ST Related Parts
MCP6541-E/MS
MCP6541-E/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541-E/P
MCP6541-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
MCP6541-E/SN
MCP6541-E/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
MCP6541-I/MS
MCP6541-I/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541-I/P
MCP6541-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
MCP6541-I/SN
MCP6541-I/SN
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
MCP6541RT-E/OT
MCP6541RT-E/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541RT-I/OT
MCP6541RT-I/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/MS
MCP6541T-E/MS
Microchip Technology
IC COMPARATOR 1 GEN PUR 8MSOP
MCP6541T-E/OT
MCP6541T-E/OT
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/OTGVAO
MCP6541T-E/OTGVAO
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6541T-E/OTVAO
MCP6541T-E/OTVAO
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
MCP6564-E/ST Description
The Microchip Technology MCP6564-E/ST is a precision operational amplifier (op-amp) designed for a variety of applications requiring high performance, low power consumption, and excellent stability. This device is particularly well-suited for use in signal conditioning, data acquisition systems, and other analog applications where precision and reliability are paramount.

## Overview

The MCP6564 is a quad operational amplifier, meaning it contains four independent op-amps in a single package. This configuration allows for greater design flexibility and efficiency, as multiple signal processing tasks can be handled by a single component. The op-amps are designed to operate with a wide supply voltage range and provide low offset voltage, making them ideal for precision applications.

## Key Specifications

1. Supply Voltage Range:
- The MCP6564 operates over a wide supply voltage range of 2.5V to 6.0V, allowing it to be used in battery-powered applications as well as in systems powered by standard voltage rails.

2. Input Offset Voltage:
- The device features a low input offset voltage, typically around 50 µV, which is crucial for applications requiring high precision. This low offset helps to minimize errors in signal amplification.

3. Input Common-Mode Voltage Range:
- The common-mode voltage range extends from the negative supply voltage to approximately 1.5V below the positive supply voltage, enabling the op-amp to handle a wide variety of input signal levels.

4. Output Voltage Swing:
- The MCP6564 provides a rail-to-rail output swing, allowing the output to reach close to the supply rails. This feature is particularly beneficial in low-voltage applications where maximizing output range is essential.

5. Gain Bandwidth Product:
- The gain bandwidth product of the MCP6564 is typically 1 MHz, which allows for adequate performance in many applications, including filtering and amplification of signals.

6. Slew Rate:
- The op-amp has a slew rate of approximately 0.3 V/µs, which determines how quickly the output can respond to rapid changes in the input signal. This is important for applications involving fast signal transitions.

7. Power Consumption:
- The MCP6564 is designed for low power consumption, with a quiescent current of only 1.2 µA per amplifier. This makes it suitable for battery-operated devices and applications where power efficiency is critical.

8. Package Options:
- The MCP6564 is available in various package types, including 14-pin TSSOP and SOIC, providing flexibility in design and layout.

## Applications

The MCP6564-E/ST is suitable for a wide range of applications, including:

- Signal Conditioning: Amplifying and filtering sensor signals in industrial and consumer applications.
- Data Acquisition Systems: Processing analog signals for conversion to digital formats in measurement and control systems.
- Medical Devices: Used in instrumentation for monitoring and diagnostic equipment where precision is essential.
- Audio Applications: Amplifying audio signals in consumer electronics and professional audio equipment.
- Battery-Powered Devices: Ideal for portable applications due to its low power consumption.

## Conclusion

The Microchip Technology MCP6564-E/ST operational amplifier is a versatile and high-performance component that meets the demands of modern analog applications. Its combination of low offset voltage, wide supply range, rail-to-rail output, and low power consumption makes it an excellent choice for engineers looking to design reliable and efficient electronic systems. For detailed electrical characteristics and application guidelines, it is recommended to consult the official Microchip datasheet and technical documentation.
MCP6564-E/ST Compare Parts
  • MCP6564-E/ST vs MCP65R46T-1202E/CHY
  • MCP6564-E/ST vs MCP65R41T-2402E/CHY
  • MCP6564-E/ST vs MCP65R41T-1202E/CHY
  • MCP6564-E/ST vs MCP6569T-E/STVAO
  • MCP6564-E/ST vs MCP6569T-E/ST
  • MCP6564-E/ST vs MCP6569T-E/SL
  • MCP6564-E/ST vs MCP6569-E/STVAO
  • MCP6564-E/ST vs MCP6569-E/ST
  • MCP6564-E/ST vs MCP6569-E/SL
  • MCP6564-E/ST vs MCP6568T-E/CH
  • MCP6564-E/ST vs MCP6567T-E/SN
  • MCP6564-E/ST vs MCP6567T-E/MSVAO
  • MCP6564-E/ST vs MCP6567T-E/MS
  • MCP6564-E/ST vs MCP6567-E/SN
  • MCP6564-E/ST vs MCP6567-E/MSVAO
  • MCP6564-E/ST vs MCP6567-E/MS
  • MCP6564-E/ST vs MCP6566UT-E/OTVAO
  • MCP6564-E/ST vs MCP6566UT-E/OT
  • MCP6564-E/ST vs MCP6566T-E/OTVAO
  • MCP6564-E/ST vs MCP6566T-E/OT
  • MCP6564-E/ST vs MCP6566T-E/LTVAO
  • MCP6564-E/ST vs MCP6566T-E/LT
  • MCP6564-E/ST vs MCP6566RT-E/OT
  • MCP6564-E/ST vs MCP6564T-E/STVAO
  • MCP6564-E/ST vs MCP6564T-E/ST
  • MCP6564-E/ST vs MCP6564T-E/SLVAO
  • MCP6564-E/ST vs MCP6564T-E/SL
  • MCP6564-E/ST vs MCP6564-E/STVAO
  • MCP6564-E/ST vs MCP6564-E/SL
  • MCP6564-E/ST vs MCP6562T-E/SNVAO
  • MCP6564-E/ST vs MCP6562T-E/SN
  • MCP6564-E/ST vs MCP6562T-E/MSVAO
  • MCP6564-E/ST vs MCP6562T-E/MS
  • MCP6564-E/ST vs MCP6562-E/SN
  • MCP6564-E/ST vs MCP6562-E/MS
  • MCP6564-E/ST vs MCP6561UT-E/OT
  • MCP6564-E/ST vs MCP6561T-E/OTVAO
  • MCP6564-E/ST vs MCP6561T-E/OT
  • MCP6564-E/ST vs MCP6561T-E/LTVAO
  • MCP6564-E/ST vs MCP6561T-E/LT
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend