☰
MCP6022-E/P
MCP6022-E/P
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Microchip Technology
Datasheet:   MCP6022-E/P Datasheet
History Price: $1.97000
In Stock: 44720
MCP6022-E/P Specification
Specification
Part No
MCP6022-E/P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
7V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
250 μV
Current - Supply
1mA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
MCP6022-E/P PDF Datasheet
MCP6022-E/P Related Parts
MCP6001RT-E/OT
MCP6001RT-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-E/OTVAO
MCP6001RT-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OT
MCP6001RT-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001RT-I/OTVAO
MCP6001RT-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/LT
MCP6001T-E/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/LTVAO
MCP6001T-E/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-E/OT
MCP6001T-E/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-E/OTVAO
MCP6001T-E/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/LT
MCP6001T-I/LT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/LTVAO
MCP6001T-I/LTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5
MCP6001T-I/OT
MCP6001T-I/OT
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6001T-I/OTVAO
MCP6001T-I/OTVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT SOT23-5
MCP6022-E/P Description
The MCP6022-E/P is a dual operational amplifier (op-amp) from Microchip Technology, designed for a wide range of applications in signal conditioning, filtering, and amplification. This op-amp is known for its low power consumption, high performance, and versatility, making it suitable for both consumer and industrial applications. Below is a detailed overview of its specifications, features, and typical applications.

## Key Specifications:

1. Type: Dual Operational Amplifier
2. Package: PDIP-8 (Plastic Dual In-line Package)
3. Supply Voltage Range (V_DD):
- Single Supply: 2.5V to 6.0V
- Dual Supply: ±1.25V to ±3.0V
4. Input Voltage Range: Common-mode input voltage range extends from V_SS to V_DD - 1.5V
5. Output Voltage Swing:
- Typically within 50mV of the supply rails under load conditions
6. Gain Bandwidth Product (GBP): 1 MHz
7. Slew Rate: 0.3 V/µs
8. Input Offset Voltage:
- Typically 0.5 mV
- Maximum 2 mV
9. Input Bias Current:
- Typically 10 nA
- Maximum 100 nA
10. Power Supply Rejection Ratio (PSRR): 100 dB
11. Total Harmonic Distortion (THD): 0.01% at 1 kHz
12. Operating Temperature Range:
- Industrial: -40°C to +125°C

## Features:

- Low Power Consumption: The MCP6022-E/P is designed for low power operation, making it ideal for battery-powered applications and portable devices.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, allowing it to utilize the full supply voltage range effectively, which is particularly useful in low-voltage applications.
- High Input Impedance: The high input impedance minimizes loading effects on the preceding stage, ensuring accurate signal processing.
- Low Noise: The low noise characteristics of the MCP6022-E/P make it suitable for applications requiring high fidelity and precision.
- Wide Supply Voltage Range: The ability to operate over a wide supply voltage range enhances its versatility in various applications.
- Robust Performance: With features like high PSRR and low offset voltage, the MCP6022-E/P is reliable for precision applications.

## Applications:

The MCP6022-E/P is suitable for a wide range of applications, including but not limited to:

- Signal Conditioning: Used in sensor signal conditioning circuits to amplify and filter signals from various sensors.
- Audio Applications: Ideal for audio signal processing, including preamplifiers and active filters.
- Data Acquisition Systems: Commonly used in data acquisition systems for signal amplification and processing.
- Active Filters: Suitable for designing active filter circuits due to its low noise and high performance.
- Instrumentation: Used in instrumentation amplifiers and other precision measurement applications.
- Battery-Powered Devices: Its low power consumption makes it an excellent choice for portable and battery-operated devices.

## Conclusion:

The MCP6022-E/P dual operational amplifier from Microchip Technology is a versatile and efficient component that meets the demands of modern electronic applications. With its low power consumption, rail-to-rail output, and robust performance characteristics, it is an excellent choice for engineers looking to optimize signal processing in a variety of devices. For detailed information, including application circuits and further technical data, it is recommended to refer to the manufacturer%27s datasheet.
MCP6022-E/P Compare Parts
  • MCP6022-E/P vs MCP6V99-E/ST
  • MCP6022-E/P vs MCP6V97T-E/MS
  • MCP6022-E/P vs MCP6V97T-E/MNY
  • MCP6022-E/P vs MCP6V97-E/MS
  • MCP6022-E/P vs MCP6V96UT-E/OT
  • MCP6022-E/P vs MCP6V96UT-E/LTY
  • MCP6022-E/P vs MCP6V96T-E/OT
  • MCP6022-E/P vs MCP6V94T-E/STVAO
  • MCP6022-E/P vs MCP6V94T-E/ST
  • MCP6022-E/P vs MCP6V94-E/ST
  • MCP6022-E/P vs MCP6V92T-E/MSVAO
  • MCP6022-E/P vs MCP6V92T-E/MS
  • MCP6022-E/P vs MCP6V92T-E/MNY
  • MCP6022-E/P vs MCP6V92-E/MS
  • MCP6022-E/P vs MCP6V91UT-E/OTVAO
  • MCP6022-E/P vs MCP6V91UT-E/OT
  • MCP6022-E/P vs MCP6V91UT-E/LTY
  • MCP6022-E/P vs MCP6V91T-E/OTVAO
  • MCP6022-E/P vs MCP6V91T-E/OT
  • MCP6022-E/P vs MCP6V89T-E/ST
  • MCP6022-E/P vs MCP6V89-E/ST
  • MCP6022-E/P vs MCP6V87T-E/MS
  • MCP6022-E/P vs MCP6V87T-E/MNY
  • MCP6022-E/P vs MCP6V87-E/MS
  • MCP6022-E/P vs MCP6V86UT-E/OT
  • MCP6022-E/P vs MCP6V86UT-E/LTY
  • MCP6022-E/P vs MCP6V86T-E/OT
  • MCP6022-E/P vs MCP6V84T-E/STVAO
  • MCP6022-E/P vs MCP6V84T-E/ST
  • MCP6022-E/P vs MCP6V84-E/ST
  • MCP6022-E/P vs MCP6V82T-E/MSVAO
  • MCP6022-E/P vs MCP6V82T-E/MS
  • MCP6022-E/P vs MCP6V82T-E/MNY
  • MCP6022-E/P vs MCP6V82-E/MS
  • MCP6022-E/P vs MCP6V81UT-E/OT
  • MCP6022-E/P vs MCP6V81UT-E/LTY
  • MCP6022-E/P vs MCP6V81T-E/OTVAO
  • MCP6022-E/P vs MCP6V81T-E/OT
  • MCP6022-E/P vs MCP6V79T-E/ST
  • MCP6022-E/P vs MCP6V79-E/ST
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.