Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Energy Metering
/ Microchip Technology MCP3905LT-E/SS
MCP3905LT-E/SS
Active
PMIC - Energy Metering
Description:
IC ENERGY METERING 24SSOP
Manufacturer:
Microchip Technology
Datasheet:
MCP3905LT-E/SS Datasheet
History Price: $2.23500
In Stock: 12005
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCP3905LT-E/SS Specification
Specification
Part No
MCP3905LT-E/SS
Category
PMIC - Energy Metering
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
390kOhm
Measurement Error
0.1%
Voltage - I/O High
2.4V
Voltage - I/O Low
0.85V
Current - Supply
2.7mA
Voltage - Supply
4.5 V ~ 5.5 V
Meter Type
Single Phase
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
MCP3905LT-E/SS PDF Datasheet
MCP3905LT-E/SS Datasheet
Click and Download: MCP3905LT-E/SS Datasheet
MCP3905LT-E/SS Related Parts
MCP3905-I/SS
Microchip Technology
IC ENERGY METER 24-SSOP
MCP3905A-E/SS
Microchip Technology
IC POWER METER 1-PHASE 24SSOP
MCP3905A-I/SS
Microchip Technology
IC POWER METERING-1 PHASE 24SSOP
MCP3905AT-E/SS
Microchip Technology
IC POWER METER 1-PHASE 24SSOP
MCP3905AT-I/SS
Microchip Technology
IC POWER METERING-1 PHASE 24SSOP
MCP3905L-E/SS
Microchip Technology
IC ENERGY METERING 24SSOP
MCP3905L-I/SS
Microchip Technology
IC POWER METERING-1 PHASE 24SSOP
MCP3905LT-I/SS
Microchip Technology
IC POWER METERING-1 PHASE 24SSOP
MCP3905T-I/SS
Microchip Technology
IC ENERGY METER 24-SSOP
MCP3906-I/SS
Microchip Technology
IC ENERGY METERING 24SSOP
MCP3906A-E/SS
Microchip Technology
IC ENERGY METERING 24SSOP
MCP3906A-I/SS
Microchip Technology
IC POWER METERING-1 PHASE 24SSOP
MCP3905LT-E/SS Compare Parts
MCP3905LT-E/SS vs MCP39F521-E/MQ
MCP3905LT-E/SS vs MCP39F511T-E/MQ
MCP3905LT-E/SS vs MCP39F511NT-E/MQ
MCP3905LT-E/SS vs MCP39F511N-E/MQ
MCP3905LT-E/SS vs MCP39F511AT-E/MQ
MCP3905LT-E/SS vs MCP39F511A-E/MQ
MCP3905LT-E/SS vs MCP39F511-E/MQ
MCP3905LT-E/SS vs MCP39F501T-E/MQ
MCP3905LT-E/SS vs MCP39F501-E/MQ
MCP3905LT-E/SS vs MCP3919A1T-E/SS
MCP3905LT-E/SS vs MCP3919A1T-E/MQ
MCP3905LT-E/SS vs MCP3919A1-E/SS
MCP3905LT-E/SS vs MCP3919A1-E/MQ
MCP3905LT-E/SS vs MCP3918A1T-E/SS
MCP3905LT-E/SS vs MCP3918A1T-E/ML
MCP3905LT-E/SS vs MCP3918A1-E/SS
MCP3905LT-E/SS vs MCP3918A1-E/ML
MCP3905LT-E/SS vs MCP3914A1T-E/MVVAO
MCP3905LT-E/SS vs MCP3914A1T-E/MV
MCP3905LT-E/SS vs MCP3914A1-E/MV
MCP3905LT-E/SS vs MCP3913A1T-E/SS
MCP3905LT-E/SS vs MCP3913A1T-E/MV
MCP3905LT-E/SS vs MCP3913A1-E/SS
MCP3905LT-E/SS vs MCP3913A1-E/MV
MCP3905LT-E/SS vs MCP3912A1T-E/SS
MCP3905LT-E/SS vs MCP3912A1T-E/MQ
MCP3905LT-E/SS vs MCP3912A1-E/SS
MCP3905LT-E/SS vs MCP3912A1-E/MQ
MCP3905LT-E/SS vs MCP3910T-E/SS
MCP3905LT-E/SS vs MCP3910T-E/ML
MCP3905LT-E/SS vs MCP3910A1T-E/SS
MCP3905LT-E/SS vs MCP3910A1T-E/ML
MCP3905LT-E/SS vs MCP3910A1-E/SS
MCP3905LT-E/SS vs MCP3910A1-E/ML
MCP3905LT-E/SS vs MCP3910-E/SS
MCP3905LT-E/SS vs MCP3910-E/ML
MCP3905LT-E/SS vs MCP3909T-I/SS
MCP3905LT-E/SS vs MCP3909T-E/SS
MCP3905LT-E/SS vs MCP3909-I/SS
MCP3905LT-E/SS vs MCP3909-E/SS
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend