☰
MCP3903T-E/SS
MCP3903T-E/SS
Active
Description:  IC AFE 6 CHAN 24BIT 28SSOP
Manufacturer:  Microchip Technology
History Price: $6.16000
In Stock: 26080
MCP3903T-E/SS Specification
Specification
Part No
MCP3903T-E/SS
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
6
Power (Watts)
-
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
MCP3903T-E/SS PDF Datasheet
MCP3903T-E/SS Related Parts
MCP3901A0-E/ML
MCP3901A0-E/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0-E/SS
MCP3901A0-E/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901A0-I/ML
MCP3901A0-I/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0-I/SS
MCP3901A0-I/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901A0T-E/ML
MCP3901A0T-E/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0T-E/SS
MCP3901A0T-E/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901A0T-I/ML
MCP3901A0T-I/ML
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
MCP3901A0T-I/SS
MCP3901A0T-I/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3901T-I/SS
MCP3901T-I/SS
Microchip Technology
IC AFE 2 CHAN 24BIT 20SSOP
MCP3903-E/SS
MCP3903-E/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3903-I/SS
MCP3903-I/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3903T-I/SS
MCP3903T-I/SS
Microchip Technology
IC AFE 6 CHAN 24BIT 28SSOP
MCP3903T-E/SS Compare Parts
  • MCP3903T-E/SS vs MCP3911A0T-E/ML
  • MCP3903T-E/SS vs MCP3911A0-E/SS
  • MCP3903T-E/SS vs MCP3911A0-E/ML
  • MCP3903T-E/SS vs MCP3903T-I/SS
  • MCP3903T-E/SS vs MCP3903-I/SS
  • MCP3903T-E/SS vs MCP3903-E/SS
  • MCP3903T-E/SS vs MCP3901T-I/SS
  • MCP3903T-E/SS vs MCP3901A0T-I/SS
  • MCP3903T-E/SS vs MCP3901A0T-I/ML
  • MCP3903T-E/SS vs MCP3901A0T-E/SS
  • MCP3903T-E/SS vs MCP3901A0T-E/ML
  • MCP3903T-E/SS vs MCP3901A0-I/SS
  • MCP3903T-E/SS vs MCP3901A0-I/ML
  • MCP3903T-E/SS vs MCP3901A0-E/SS
  • MCP3903T-E/SS vs MCP3901A0-E/ML
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!