☰
MCP3553T-E/MS
MCP3553T-E/MS
Active
Description:  IC ADC 22BIT SIGMA-DELTA 8MSOP
Manufacturer:  Microchip Technology
History Price: $5.64000
In Stock: 11280
MCP3553T-E/MS Specification
Specification
Part No
MCP3553T-E/MS
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
22
Sampling Rate (Per Second)
60
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
Mounting Type
Surface Mount
MCP3553T-E/MS PDF Datasheet
MCP3553T-E/MS Related Parts
MCP3001-I/MS
MCP3001-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3001-I/P
MCP3001-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3001-I/SN
MCP3001-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3001T-I/SN
MCP3001T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002-I/MS
MCP3002-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3002-I/P
MCP3002-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3002-I/SN
MCP3002-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002T-I/SN
MCP3002T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3004-I/P
MCP3004-I/P
Microchip Technology
IC ADC 10BIT SAR 14DIP
MCP3004-I/SL
MCP3004-I/SL
Microchip Technology
IC ADC 10BIT SAR 14SOIC
MCP3004-I/ST
MCP3004-I/ST
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3004-I/STVAO
MCP3004-I/STVAO
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3553T-E/MS Compare Parts
  • MCP3553T-E/MS vs MCP37D31T-200I/TE
  • MCP3553T-E/MS vs MCP37D31T-200E/TE
  • MCP3553T-E/MS vs MCP37D31-80E/TE
  • MCP3553T-E/MS vs MCP37D31-200I/TL
  • MCP3553T-E/MS vs MCP37D31-200I/TE
  • MCP3553T-E/MS vs MCP37D31-200E/TE
  • MCP3553T-E/MS vs MCP37D21T-200I/TL
  • MCP3553T-E/MS vs MCP37D21T-200I/TE
  • MCP3553T-E/MS vs MCP37D21T-200E/TE
  • MCP3553T-E/MS vs MCP37D21-80E/TE
  • MCP3553T-E/MS vs MCP37D21-200I/TL
  • MCP3553T-E/MS vs MCP37D21-200I/TE
  • MCP3553T-E/MS vs MCP37D21-200E/TE
  • MCP3553T-E/MS vs MCP37D20T-200I/TL
  • MCP3553T-E/MS vs MCP37D20T-200I/TE
  • MCP3553T-E/MS vs MCP37D20-200I/TL
  • MCP3553T-E/MS vs MCP37D20-200I/TE
  • MCP3553T-E/MS vs MCP37D11T-200I/TL
  • MCP3553T-E/MS vs MCP37D11T-200I/TE
  • MCP3553T-E/MS vs MCP37D11T-200E/TE
  • MCP3553T-E/MS vs MCP37D11-80E/TE
  • MCP3553T-E/MS vs MCP37D11-200I/TL
  • MCP3553T-E/MS vs MCP37D11-200I/TE
  • MCP3553T-E/MS vs MCP37D11-200E/TE
  • MCP3553T-E/MS vs MCP37D10T-200I/TL
  • MCP3553T-E/MS vs MCP37D10T-200I/TE
  • MCP3553T-E/MS vs MCP37D10-200I/TL
  • MCP3553T-E/MS vs MCP37D10-200I/TE
  • MCP3553T-E/MS vs MCP37231T-200I/TL
  • MCP3553T-E/MS vs MCP37231T-200I/TE
  • MCP3553T-E/MS vs MCP37231T-200E/TE
  • MCP3553T-E/MS vs MCP37231-200I/TL
  • MCP3553T-E/MS vs MCP37231-200I/TE
  • MCP3553T-E/MS vs MCP37231-200E/TE
  • MCP3553T-E/MS vs MCP37221T-200I/TL
  • MCP3553T-E/MS vs MCP37221T-200I/TE
  • MCP3553T-E/MS vs MCP37221T-200E/TE
  • MCP3553T-E/MS vs MCP37221-200I/TL
  • MCP3553T-E/MS vs MCP37221-200I/TE
  • MCP3553T-E/MS vs MCP37221-200E/TE
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend