☰
MCP3553-E/SN
MCP3553-E/SN
Active
Description:  IC ADC 22BIT SIGMA-DELTA 8SOIC
Manufacturer:  Microchip Technology
History Price: $5.60000
In Stock: 13300
MCP3553-E/SN Specification
Specification
Part No
MCP3553-E/SN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
22
Sampling Rate (Per Second)
60
Number of Inputs
1
Input Type
Differential
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
MCP3553-E/SN PDF Datasheet
MCP3553-E/SN Related Parts
MCP3001-I/MS
MCP3001-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3001-I/P
MCP3001-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3001-I/SN
MCP3001-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3001T-I/SN
MCP3001T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002-I/MS
MCP3002-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3002-I/P
MCP3002-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3002-I/SN
MCP3002-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002T-I/SN
MCP3002T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3004-I/P
MCP3004-I/P
Microchip Technology
IC ADC 10BIT SAR 14DIP
MCP3004-I/SL
MCP3004-I/SL
Microchip Technology
IC ADC 10BIT SAR 14SOIC
MCP3004-I/ST
MCP3004-I/ST
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3004-I/STVAO
MCP3004-I/STVAO
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3553-E/SN Description
Overview of Microchip Technology MCP3553-E/SN

The MCP3553-E/SN is a high-precision, low-power delta-sigma analog-to-digital converter (ADC) developed by Microchip Technology. This device is designed for applications requiring high accuracy and low noise, making it ideal for sensor interfacing, industrial automation, and medical instrumentation. The MCP3553-E/SN offers a combination of high resolution, low power consumption, and flexible configuration options, making it a versatile choice for various applications.

Key Specifications

- Resolution: The MCP3553-E/SN features a 16-bit resolution, allowing for precise digital representation of analog signals, which is essential for high-fidelity applications.
- Input Voltage Range: The device supports an input voltage range of 0V to VREF, where VREF can be set up to 2.5V, providing flexibility in interfacing with different sensor outputs.
- Sampling Rate: It offers a maximum data rate of 1000 samples per second (SPS), enabling real-time data acquisition for dynamic applications.
- Power Supply Voltage: The MCP3553 operates with a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power supply configurations.
- Power Consumption: The device is designed for low power consumption, typically drawing around 1.5 mA during active operation and only 0.1 µA in sleep mode, which is ideal for battery-powered applications.
- Temperature Range: The MCP3553 is rated for operation over an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Features and Benefits

- Delta-Sigma Modulation: The MCP3553 utilizes delta-sigma modulation technology, which provides high noise immunity and excellent linearity, resulting in accurate signal conversion.
- Integrated Reference Voltage: The device includes an internal reference voltage, simplifying the design process and reducing the need for external components.
- Programmable Gain Amplifier (PGA): The MCP3553 features a programmable gain amplifier that allows for signal conditioning, enabling the ADC to handle a wide range of input signal amplitudes.
- Digital Filter: The integrated digital filter enhances the signal quality by reducing noise and improving the overall performance of the ADC.
- SPI Interface: The MCP3553 supports a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital signal processors, facilitating straightforward integration into various systems.

Applications

The MCP3553-E/SN is widely used in various applications, including:

- Sensor Interfacing: It is ideal for interfacing with temperature sensors, pressure sensors, and other analog sensors that require high precision and low noise.
- Industrial Automation: The device is suitable for industrial control systems, providing accurate data acquisition for monitoring and control applications.
- Medical Instrumentation: In medical devices, the MCP3553 is used for high-precision measurements, such as in blood glucose meters and other diagnostic equipment.
- Data Acquisition Systems: The ADC is employed in data acquisition systems where accurate and reliable signal conversion is critical for analysis and monitoring.

Conclusion

The Microchip Technology MCP3553-E/SN is a high-performance analog-to-digital converter that excels in delivering accurate and reliable signal conversion for a wide range of applications. With its impressive specifications, including high resolution, low power consumption, and flexible configuration options, it is an excellent choice for engineers looking to implement precise data acquisition solutions in sensor interfacing, industrial automation, and medical instrumentation. Its robust features and reliable performance make it a valuable component in modern electronic designs.
MCP3553-E/SN Compare Parts
  • MCP3553-E/SN vs MCP37D31T-200I/TE
  • MCP3553-E/SN vs MCP37D31T-200E/TE
  • MCP3553-E/SN vs MCP37D31-80E/TE
  • MCP3553-E/SN vs MCP37D31-200I/TL
  • MCP3553-E/SN vs MCP37D31-200I/TE
  • MCP3553-E/SN vs MCP37D31-200E/TE
  • MCP3553-E/SN vs MCP37D21T-200I/TL
  • MCP3553-E/SN vs MCP37D21T-200I/TE
  • MCP3553-E/SN vs MCP37D21T-200E/TE
  • MCP3553-E/SN vs MCP37D21-80E/TE
  • MCP3553-E/SN vs MCP37D21-200I/TL
  • MCP3553-E/SN vs MCP37D21-200I/TE
  • MCP3553-E/SN vs MCP37D21-200E/TE
  • MCP3553-E/SN vs MCP37D20T-200I/TL
  • MCP3553-E/SN vs MCP37D20T-200I/TE
  • MCP3553-E/SN vs MCP37D20-200I/TL
  • MCP3553-E/SN vs MCP37D20-200I/TE
  • MCP3553-E/SN vs MCP37D11T-200I/TL
  • MCP3553-E/SN vs MCP37D11T-200I/TE
  • MCP3553-E/SN vs MCP37D11T-200E/TE
  • MCP3553-E/SN vs MCP37D11-80E/TE
  • MCP3553-E/SN vs MCP37D11-200I/TL
  • MCP3553-E/SN vs MCP37D11-200I/TE
  • MCP3553-E/SN vs MCP37D11-200E/TE
  • MCP3553-E/SN vs MCP37D10T-200I/TL
  • MCP3553-E/SN vs MCP37D10T-200I/TE
  • MCP3553-E/SN vs MCP37D10-200I/TL
  • MCP3553-E/SN vs MCP37D10-200I/TE
  • MCP3553-E/SN vs MCP37231T-200I/TL
  • MCP3553-E/SN vs MCP37231T-200I/TE
  • MCP3553-E/SN vs MCP37231T-200E/TE
  • MCP3553-E/SN vs MCP37231-200I/TL
  • MCP3553-E/SN vs MCP37231-200I/TE
  • MCP3553-E/SN vs MCP37231-200E/TE
  • MCP3553-E/SN vs MCP37221T-200I/TL
  • MCP3553-E/SN vs MCP37221T-200I/TE
  • MCP3553-E/SN vs MCP37221T-200E/TE
  • MCP3553-E/SN vs MCP37221-200I/TL
  • MCP3553-E/SN vs MCP37221-200I/TE
  • MCP3553-E/SN vs MCP37221-200E/TE
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend