☰
MCP3464RT-E/NC
MCP3464RT-E/NC
Active
Description:  IC ADC 16BIT SIGMA-DELTA 20UQFN
Manufacturer:  Microchip Technology
History Price: $5.20000
In Stock: 24880
MCP3464RT-E/NC Specification
Specification
Part No
MCP3464RT-E/NC
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
153.6k
Number of Inputs
4
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
MUX-ADC
Ratio - S/H:ADC
0:4
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
Voltage - Supply, Digital
1.8V ~ 3.7V
Features
Internal Oscillator, Temperature Sensor
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
20-UFQFN Exposed Pad
Supplier Device Package
20-UQFN (3x3)
Mounting Type
Surface Mount
MCP3464RT-E/NC PDF Datasheet
MCP3464RT-E/NC Related Parts
MCP3001-I/MS
MCP3001-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3001-I/P
MCP3001-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3001-I/SN
MCP3001-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3001T-I/SN
MCP3001T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002-I/MS
MCP3002-I/MS
Microchip Technology
IC ADC 10BIT SAR 8MSOP
MCP3002-I/P
MCP3002-I/P
Microchip Technology
IC ADC 10BIT SAR 8DIP
MCP3002-I/SN
MCP3002-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3002T-I/SN
MCP3002T-I/SN
Microchip Technology
IC ADC 10BIT SAR 8SOIC
MCP3004-I/P
MCP3004-I/P
Microchip Technology
IC ADC 10BIT SAR 14DIP
MCP3004-I/SL
MCP3004-I/SL
Microchip Technology
IC ADC 10BIT SAR 14SOIC
MCP3004-I/ST
MCP3004-I/ST
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3004-I/STVAO
MCP3004-I/STVAO
Microchip Technology
IC ADC 10BIT SAR 14TSSOP
MCP3464RT-E/NC Description
Overview of Microchip Technology MCP3464RT-E/NC

The MCP3464RT-E/NC is a high-performance, 16-bit delta-sigma analog-to-digital converter (ADC) designed by Microchip Technology. This device is particularly well-suited for applications requiring high precision and low noise, such as industrial automation, medical instrumentation, and sensor interfacing. The MCP3464 features an integrated programmable gain amplifier (PGA) and a flexible digital interface, making it a versatile choice for various applications.

Key Specifications

- Resolution: 16 bits
- Input Voltage Range: 0 V to V_REF (typically 2.5 V to 5 V)
- Sampling Rate: Up to 1000 samples per second (SPS)
- Power Supply Voltage: 2.7 V to 5.5 V
- Power Consumption: 1.5 mA (typical in active mode)
- PGA Gain Options: 1, 2, 4, 8, 16, 32, 64, and 128
- Interface: I2C-compatible digital interface
- Temperature Range: -40°C to +125°C

Performance Characteristics

The MCP3464RT-E/NC is designed to deliver high accuracy and low noise performance. It features a total unadjusted error (TUE) of ±1 LSB and a noise level of 0.5 LSB, ensuring that the digital output closely represents the analog input. The delta-sigma architecture provides excellent linearity and stability over temperature variations, making it suitable for demanding applications.

Integrated Programmable Gain Amplifier (PGA)

One of the standout features of the MCP3464 is its integrated PGA, which allows for flexible gain settings. This capability enables the ADC to handle a wide range of input signal amplitudes, making it ideal for interfacing with various sensors and transducers. The PGA can be configured to amplify weak signals, ensuring that they are accurately digitized.

Digital Interface

The MCP3464 utilizes an I2C-compatible interface, allowing for easy integration into microcontroller-based systems. This interface supports multiple devices on the same bus, enabling efficient communication in complex systems. The device also features a configurable address, allowing for flexibility in multi-device applications.

Low Power Operation

With a typical power consumption of just 1.5 mA in active mode, the MCP3464 is energy-efficient, making it suitable for battery-powered applications. The device also includes a low-power mode, which significantly reduces power consumption when the ADC is not actively sampling.

Applications

The MCP3464RT-E/NC is widely used in various applications, including:

- Industrial Automation: For precise measurement and control in process automation systems.
- Medical Instrumentation: In devices such as blood glucose meters and other diagnostic equipment requiring high accuracy.
- Sensor Interfacing: For connecting to various sensors, including temperature, pressure, and humidity sensors.

Conclusion

The Microchip Technology MCP3464RT-E/NC is a highly versatile and accurate 16-bit ADC that meets the needs of modern applications requiring precision and reliability. Its combination of high resolution, integrated PGA, low power consumption, and flexible digital interface makes it an excellent choice for engineers looking to implement high-quality analog-to-digital conversion in their designs.
MCP3464RT-E/NC Compare Parts
  • MCP3464RT-E/NC vs MCP37D31T-200I/TE
  • MCP3464RT-E/NC vs MCP37D31T-200E/TE
  • MCP3464RT-E/NC vs MCP37D31-80E/TE
  • MCP3464RT-E/NC vs MCP37D31-200I/TL
  • MCP3464RT-E/NC vs MCP37D31-200I/TE
  • MCP3464RT-E/NC vs MCP37D31-200E/TE
  • MCP3464RT-E/NC vs MCP37D21T-200I/TL
  • MCP3464RT-E/NC vs MCP37D21T-200I/TE
  • MCP3464RT-E/NC vs MCP37D21T-200E/TE
  • MCP3464RT-E/NC vs MCP37D21-80E/TE
  • MCP3464RT-E/NC vs MCP37D21-200I/TL
  • MCP3464RT-E/NC vs MCP37D21-200I/TE
  • MCP3464RT-E/NC vs MCP37D21-200E/TE
  • MCP3464RT-E/NC vs MCP37D20T-200I/TL
  • MCP3464RT-E/NC vs MCP37D20T-200I/TE
  • MCP3464RT-E/NC vs MCP37D20-200I/TL
  • MCP3464RT-E/NC vs MCP37D20-200I/TE
  • MCP3464RT-E/NC vs MCP37D11T-200I/TL
  • MCP3464RT-E/NC vs MCP37D11T-200I/TE
  • MCP3464RT-E/NC vs MCP37D11T-200E/TE
  • MCP3464RT-E/NC vs MCP37D11-80E/TE
  • MCP3464RT-E/NC vs MCP37D11-200I/TL
  • MCP3464RT-E/NC vs MCP37D11-200I/TE
  • MCP3464RT-E/NC vs MCP37D11-200E/TE
  • MCP3464RT-E/NC vs MCP37D10T-200I/TL
  • MCP3464RT-E/NC vs MCP37D10T-200I/TE
  • MCP3464RT-E/NC vs MCP37D10-200I/TL
  • MCP3464RT-E/NC vs MCP37D10-200I/TE
  • MCP3464RT-E/NC vs MCP37231T-200I/TL
  • MCP3464RT-E/NC vs MCP37231T-200I/TE
  • MCP3464RT-E/NC vs MCP37231T-200E/TE
  • MCP3464RT-E/NC vs MCP37231-200I/TL
  • MCP3464RT-E/NC vs MCP37231-200I/TE
  • MCP3464RT-E/NC vs MCP37231-200E/TE
  • MCP3464RT-E/NC vs MCP37221T-200I/TL
  • MCP3464RT-E/NC vs MCP37221T-200I/TE
  • MCP3464RT-E/NC vs MCP37221T-200E/TE
  • MCP3464RT-E/NC vs MCP37221-200I/TL
  • MCP3464RT-E/NC vs MCP37221-200I/TE
  • MCP3464RT-E/NC vs MCP37221-200E/TE
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend